TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 2408732-3

Description
Electrical Characteristics Operating Voltage (VAC) : 32 Operating Voltage (VDC) : 1000 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Cable Assembly (End B) : Cut End Pigtail Sealable : Yes Usage Conditions Operating Temperature Range : -30 - 50 DEGC , -40 - 85 DEGC  [-22 - 122 DEGF , -40 - 185 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VAC) : 32 Operating Voltage (VDC) : 1000 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Cable Assembly (End B) : Cut End Pigtail Sealable : Yes Usage Conditions Operating Temperature Range : -30 - 50 DEGC , -40 - 85 DEGC  [-22 - 122 DEGF , -40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 2408732-3 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
2408732-3
Electric, Hybrid & Fuel Cell Cable Assemblies 2408732-3
Electrical Characteristics Operating Voltage (VAC) : 32 Operating Voltage (VDC) : 1000 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : Type 2 Inlet Charger Cable Assembly (End B) : Cut End Pigtail Sealable : Yes Usage Conditions Operating Temperature Range : -30 - 50 DEGC , -40 - 85 DEGC  [-22 - 122 DEGF , -40 - 185 DEGF ]

Electrical Characteristics


  • Operating Voltage (VAC) : 32
  • Operating Voltage (VDC) : 1000

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 2 M  [6.56 FT ]

Product Type Features


  • Cable Assembly (End A) : Type 2 Inlet Charger
  • Cable Assembly (End B) : Cut End Pigtail
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -30 - 50 DEGC , -40 - 85 DEGC  [-22 - 122 DEGF , -40 - 185 DEGF ]
Buy Now
Power, Line Cables and Extension Cords - 1734-2408732-3-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1734-2408732-3-ND
Power, Line Cables and Extension Cords 1734-2408732-3-ND
CI200, CCS 2 CABLE ASSEMBLY

CI200, CCS 2 CABLE ASSEMBLY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2408732-3 1734-2408732-3-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Power, Line Cables and Extension Cords
Product Type Type 2 Inlet Charger
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 057765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Power, Line Cables and Extension Cords - 817-IL13-C14-H05-3100-100-W-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type IEC 320-C14
View Details
Power, Line Cables and Extension Cords - 817-IL13PS-C14-DUAL-LOCK-UC-3100-250-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C14
View Details