2408729-4 -- ELECTRIC, HYBRID & FUEL CELL CABLE ASSEMBLIES
TE Connectivity
Electric, Hybrid & Fuel Cell Cable Assemblies
2408729-4
Description
Operation/Applicatio
n Shielded : Yes
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -30 - 50 DEGC [-40 - 185 DEGF , -22 - 122 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Operation/Applicatio
n Shielded : Yes
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -30 - 50 DEGC [-40 - 185 DEGF , -22 - 122 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Electric, Hybrid & Fuel Cell Cable Assemblies
2408729-4
Operation/Applicatio
n Shielded : Yes
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features Sealable : Yes
Usage Conditions Operating Temperature Range : -40 - 85 DEGC , -30 - 50 DEGC [-40 - 185 DEGF , -22 - 122 DEGF ]
Operation/Application
Other
- Cable Assembly Configuration : Single Ended
- Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC , -30 - 50 DEGC [-40 - 185 DEGF , -22 - 122 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
2408729-4 |
1734-2408729-4-ND |
|
Product Name
|
Electric, Hybrid & Fuel Cell Cable Assemblies |
Power, Line Cables and Extension Cords |
|
Cable Length
|
6.56 ft (20 dm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Type 2 Inlet Charger
Cable Length
3.28 ft (10 dm)
Standards / Certifications
RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details
2 suppliers
Product Type
Type GB Inlet Charger
Cable Length
6.56 ft (20 dm)
Standards / Certifications
RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers