TE Connectivity High Speed I/O Cable Assemblies 2405869-6

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 6 Number of Positions : 6 Number of Signal Positions : 6 Dimensions Wire Size (MMSQ) : .204, .128 - .325 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 6 Number of Positions : 6 Number of Signal Positions : 6 Dimensions Wire Size (MMSQ) : .204, .128 - .325 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405869-6 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405869-6
High Speed I/O Cable Assemblies 2405869-6
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 6 Number of Positions : 6 Number of Signal Positions : 6 Dimensions Wire Size (MMSQ) : .204, .128 - .325 Wire Size (AWG) : 24 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Assembly Type : AMP CT to AMP CT Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 6
  • Number of Positions : 6
  • Number of Signal Positions : 6

Dimensions


  • Wire Size (MMSQ) : .204, .128 - .325
  • Wire Size (AWG) : 24

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Assembly Type : AMP CT to AMP CT
  • Cable Style : Discrete Pair
Buy Now Datasheet
Wire to Board Cables - 2868733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868733
Wire to Board Cables 2868733
TE Connectivity 2405869-6

TE Connectivity 2405869-6

Supplier's Site
Wire to Board Cables - 2868734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868734
Wire to Board Cables 2868734
TE Connectivity 2405869-6

TE Connectivity 2405869-6

Supplier's Site
Rectangular Cable Assemblies - 343-2405869-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405869-6-ND
Rectangular Cable Assemblies 343-2405869-6-ND
CT 6P 300MM CABLE ASSEMBLY 2-179

CT 6P 300MM CABLE ASSEMBLY 2-179

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2405869-6 2868733 343-2405869-6-ND
Product Name High Speed I/O Cable Assemblies Wire to Board Cables Rectangular Cable Assemblies
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-57040-4 - TE Connectivity
Specs
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; Out of Scope for EU ELV
View Details
2 suppliers
77 Ohm Cable Assembly - 473-10612-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
4 suppliers