TE Connectivity High Speed I/O Cable Assemblies 2405418-2

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 2 Number of Positions : 2 Number of Signal Positions : 2 Dimensions Wire Size (MMSQ) : .128 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 2 Number of Positions : 2 Number of Signal Positions : 2 Dimensions Wire Size (MMSQ) : .128 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405418-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405418-2
High Speed I/O Cable Assemblies 2405418-2
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 2 Number of Positions : 2 Number of Signal Positions : 2 Dimensions Wire Size (MMSQ) : .128 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 2
  • Number of Positions : 2
  • Number of Signal Positions : 2

Dimensions


  • Wire Size (MMSQ) : .128
  • Wire Size (AWG) : 26

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Style : Discrete Pair
Buy Now Datasheet
Wire to Board Cables - 2868700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868700
Wire to Board Cables 2868700
TE Connectivity 2405418-2

TE Connectivity 2405418-2

Supplier's Site
Wire to Board Cables - 2868699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868699
Wire to Board Cables 2868699
TE Connectivity 2405418-2

TE Connectivity 2405418-2

Supplier's Site
Rectangular Cable Assemblies - 343-2405418-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405418-2-ND
Rectangular Cable Assemblies 343-2405418-2-ND
2P TO 2P 300MM CABLE ASSEMBLY,44

2P TO 2P 300MM CABLE ASSEMBLY,44

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2405418-2 2868700 343-2405418-2-ND
Product Name High Speed I/O Cable Assemblies Wire to Board Cables Rectangular Cable Assemblies
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable, 15Way, 1; Reel Length (Metric) Te Connectivity - 31M5014 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Cable Length 0.0833 ft (0.2540 dm)
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Infotainment & Multimedia Cable Assemblies - 2362353-4 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
High Speed I/O Cable Assemblies - 2405417-6 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
3 suppliers