TE Connectivity High Speed I/O Cable Assemblies 2405417-2

Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 2 Number of Positions : 2 Number of Signal Positions : 2 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet
Description
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 2 Number of Positions : 2 Number of Signal Positions : 2 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2405417-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2405417-2
High Speed I/O Cable Assemblies 2405417-2
Body Features Cable Color : Orange Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 2 Number of Positions : 2 Number of Signal Positions : 2 Dimensions Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Length : .3 M  [.98 FT ] Product Type Features Cable Style : Discrete Pair

Body Features


  • Cable Color : Orange

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 2
  • Number of Positions : 2
  • Number of Signal Positions : 2

Dimensions


  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length : .3 M  [.98 FT ]

Product Type Features


  • Cable Style : Discrete Pair
Buy Now Datasheet
Rectangular Cable Assemblies - 343-2405417-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
343-2405417-2-ND
Rectangular Cable Assemblies 343-2405417-2-ND
2P TO 2P 300MM CABLE ASSEMBLY,17

2P TO 2P 300MM CABLE ASSEMBLY,17

Buy Now Datasheet
Wire to Board Cables - 2868686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868686
Wire to Board Cables 2868686
TE Connectivity 2405417-2

TE Connectivity 2405417-2

Supplier's Site
Wire to Board Cables - 2868687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2868687
Wire to Board Cables 2868687
TE Connectivity 2405417-2

TE Connectivity 2405417-2

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2405417-2 343-2405417-2-ND 2868686
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Wire to Board Cables
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products