TE Connectivity Safety Symbols & Electrical Signs 2403900-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Symbols & Electrical Signs - 2403900-1 - TE Connectivity
Berwyn, PA, United States
Safety Symbols & Electrical Signs
2403900-1
Safety Symbols & Electrical Signs 2403900-1
Body Features Primary Product Color : Yellow Primary Product Material : Vinyl Film Dimensions Product Height : 25 MM  [.984 INCH ] Product Width : 25 MM  [.984 INCH ] Other Label Adhesive Type : Permanent Acrylic Packaging Features Packaging Method : Booklet Packaging Quantity : 150 Printer/Label Features Label Finish : Gloss Label Style : Die-Cut Product Type Features Electrical Symbol Type : Electrical Symbol Assortment Safety & Warning Symbol Type : Warning High Voltage Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Yellow
  • Primary Product Material : Vinyl Film

Dimensions


  • Product Height : 25 MM  [.984 INCH ]
  • Product Width : 25 MM  [.984 INCH ]

Other


  • Label Adhesive Type : Permanent Acrylic

Packaging Features


  • Packaging Method : Booklet
  • Packaging Quantity : 150

Printer/Label Features


  • Label Finish : Gloss
  • Label Style : Die-Cut

Product Type Features


  • Electrical Symbol Type : Electrical Symbol Assortment
  • Safety & Warning Symbol Type : Warning High Voltage

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Supplier's Site
Labels, Stickers, Decals - Preprinted - 17-2403900-1-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
17-2403900-1-ND
Labels, Stickers, Decals - Preprinted 17-2403900-1-ND
WARNING25-LABEL-BK-1 50 1=150PCS

WARNING25-LABEL-BK-150 1=150PCS

Supplier's Site Datasheet
Label, Warning, 25Mm, Yel, Die-Cut Rohs Compliant Te Connectivity - 47AK7336 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, 25Mm, Yel, Die-Cut Rohs Compliant Te Connectivity
47AK7336
Label, Warning, 25Mm, Yel, Die-Cut Rohs Compliant Te Connectivity 47AK7336
LABEL, WARNING, 25MM, YEL, DIE-CUT ROHS COMPLIANT: YES

LABEL, WARNING, 25MM, YEL, DIE-CUT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 2403900-1 17-2403900-1-ND 47AK7336
Product Name Safety Symbols & Electrical Signs Labels, Stickers, Decals - Preprinted Label, Warning, 25Mm, Yel, Die-Cut Rohs Compliant Te Connectivity
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 2-1768035-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Safety Symbols & Electrical Signs - 1-1768035-3 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Safety Symbols & Electrical Signs - 2-1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Pipe Identification - 1878891-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details