TE Connectivity USB Connectors 2385692-1

Description
Body Features Offset (MM) : 1.6 Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 5587 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Bottom Mount PCB Mount Retention Type : Solder Peg Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Reel & Box Packaging Quantity : 8000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Component Ground Feature Type : Grounding Contact Grounding Options : PCB Ground Sealable : No USB Version : 4.0 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]
Request a Quote Datasheet
Description
Body Features Offset (MM) : 1.6 Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 5587 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Bottom Mount PCB Mount Retention Type : Solder Peg Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Reel & Box Packaging Quantity : 8000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Component Ground Feature Type : Grounding Contact Grounding Options : PCB Ground Sealable : No USB Version : 4.0 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2385692-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2385692-1
USB Connectors 2385692-1
Body Features Offset (MM) : 1.6 Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Moisture Sensitivity Level : 1 Test Identification (TID) : 5587 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Connector Seating : Flush PCB Mount Alignment Type : Locating Posts PCB Mount Location : Bottom Mount PCB Mount Retention Type : Solder Peg Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Reel & Box Packaging Quantity : 8000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Component Ground Feature Type : Grounding Contact Grounding Options : PCB Ground Sealable : No USB Version : 4.0 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]

Body Features


  • Offset (MM) : 1.6
  • Shell Plating Finish : Bright
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Mounting Legs : 2
  • Number of Ports : 1
  • Number of Positions : 24

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel

Dimensions


  • PCB Thickness (Recommended) : .8 - 1 MM  [.031 - .039 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Moisture Sensitivity Level : 1
  • Test Identification (TID) : 5587
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Connector Seating : Flush
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Bottom Mount
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power & Signal
  • Halogen Free : Yes

Packaging Features


  • Packaging Method : Reel & Box
  • Packaging Quantity : 8000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Component
  • Ground Feature Type : Grounding Contact
  • Grounding Options : PCB Ground
  • Sealable : No
  • USB Version : 4.0

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]
Buy Now
Singapore, Singapore
SMD Electronic Connector
312-2385692-1
SMD Electronic Connector 312-2385692-1
Conn USB 4.0 RCP 24 POS 0.25mm Solder RA SMD 24 Terminal 1 Port T/R Product overview: 2385692-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2385692-1 can be used for catalog matching and distributor lookup.

Conn USB 4.0 RCP 24 POS 0.25mm Solder RA SMD 24 Terminal 1 Port T/R Product overview: 2385692-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2385692-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - 2385692-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
2385692-1
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) 2385692-1
USB4.0 SMT RCPT,1.6MM CNTR HT ON-BOARD TY-C GEN3

USB4.0 SMT RCPT,1.6MM CNTR HT ON-BOARD TY-C GEN3

Buy Now
USB Connectors - 2331446 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2331446
USB Connectors 2331446
TE Connectivity 2385692-1 USB Connector

TE Connectivity 2385692-1 USB Connector

Supplier's Site
USB Connectors - 2331447P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2331447P
USB Connectors 2331447P
TE Connectivity 2385692-1 USB Connector

TE Connectivity 2385692-1 USB Connector

Supplier's Site
USB Connectors - 2331447 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2331447
USB Connectors 2331447
TE Connectivity 2385692-1 USB Connector

TE Connectivity 2385692-1 USB Connector

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
USB, DVI, HDMI Connector Assemblies - 17-2385692-1CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2385692-1CT-ND
USB, DVI, HDMI Connector Assemblies 17-2385692-1CT-ND
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2385692-1TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2385692-1TR-ND
USB, DVI, HDMI Connector Assemblies 17-2385692-1TR-ND
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Usb Conn, 4.0 R/a Rcpt, 24Pos; Usb Connector Type Amp - Te Connectivity - 66AJ2612 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 4.0 R/a Rcpt, 24Pos; Usb Connector Type Amp - Te Connectivity
66AJ2612
Usb Conn, 4.0 R/a Rcpt, 24Pos; Usb Connector Type Amp - Te Connectivity 66AJ2612
USB CONN, 4.0 R/A RCPT, 24POS; USB Connector Type:-; USB Standard:USB 4.0; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

USB CONN, 4.0 R/A RCPT, 24POS; USB Connector Type:-; USB Standard:USB 4.0; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Conn, 4.0 R/a Rcpt, 24Pos; Usb Connector Type Amp - Te Connectivity - 66AJ2613 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 4.0 R/a Rcpt, 24Pos; Usb Connector Type Amp - Te Connectivity
66AJ2613
Usb Conn, 4.0 R/a Rcpt, 24Pos; Usb Connector Type Amp - Te Connectivity 66AJ2613
USB CONN, 4.0 R/A RCPT, 24POS; USB Connector Type:-; USB Standard:USB 4.0; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

USB CONN, 4.0 R/A RCPT, 24POS; USB Connector Type:-; USB Standard:USB 4.0; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2385692-1 312-2385692-1 2385692-1 2331446 2385692-1 17-2385692-1CT-ND 66AJ2612
Product Name USB Connectors SMD Electronic Connector Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB Connectors USB, DVI, HDMI Connector Assemblies Usb Conn, 4.0 R/a Rcpt, 24Pos; Usb Connector Type Amp - Te Connectivity
Connector Type USB USB USB
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle; Through Hole Surface Mount
Current Rating 5.0 amps 5.0 amps 5.0 amps
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data