TE Connectivity Electric, Hybrid & Fuel Cell Cable Assemblies 2377168-2

Description
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 1000 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.92 FT ] Product Type Features Cable Assembly (End A) : Type 1 Inlet Charger Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 1000 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.92 FT ] Product Type Features Cable Assembly (End A) : Type 1 Inlet Charger Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric, Hybrid & Fuel Cell Cable Assemblies - 2377168-2 - TE Connectivity
Berwyn, PA, United States
Electric, Hybrid & Fuel Cell Cable Assemblies
2377168-2
Electric, Hybrid & Fuel Cell Cable Assemblies 2377168-2
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 1000 Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 1.5 M  [4.92 FT ] Product Type Features Cable Assembly (End A) : Type 1 Inlet Charger Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 1000

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 1.5 M  [4.92 FT ]

Product Type Features


  • Cable Assembly (End A) : Type 1 Inlet Charger
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Power, Line Cables and Extension Cords - 1734-2377168-2-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
1734-2377168-2-ND
Power, Line Cables and Extension Cords 1734-2377168-2-ND
SWITZERLANDARGING INLET CCS1, CA

SWITZERLANDARGING INLET CCS1, CA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2377168-2 1734-2377168-2-ND
Product Name Electric, Hybrid & Fuel Cell Cable Assemblies Power, Line Cables and Extension Cords
Product Type Type 1 Inlet Charger
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1080893-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.2461 ft (0.7500 dm)
View Details
Power Cable Assemblies - 2267221-2 - TE Connectivity
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assembly - 493-11531921 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details