TE Connectivity Card Edge Conn, Dual Side, 8P+24S, Th; Card Edge Connector Type Amp - Te Connectivity 2363332-1

Description
CARD EDGE CONN, DUAL SIDE, 8P+24S, TH; Card Edge Connector Type:Dual Side; Card Thickness:2mm; No. of Contacts:8 (Power), 24 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL SIDE, 8P+24S, TH; Card Edge Connector Type:Dual Side; Card Thickness:2mm; No. of Contacts:8 (Power), 24 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 8P+24S, Th; Card Edge Connector Type Amp - Te Connectivity - 26AJ4962 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 8P+24S, Th; Card Edge Connector Type Amp - Te Connectivity
26AJ4962
Card Edge Conn, Dual Side, 8P+24S, Th; Card Edge Connector Type Amp - Te Connectivity 26AJ4962
CARD EDGE CONN, DUAL SIDE, 8P+24S, TH; Card Edge Connector Type:Dual Side; Card Thickness:2mm; No. of Contacts:8 (Power), 24 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 8P+24S, TH; Card Edge Connector Type:Dual Side; Card Thickness:2mm; No. of Contacts:8 (Power), 24 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AJ4962
Product Name Card Edge Conn, Dual Side, 8P+24S, Th; Card Edge Connector Type Amp - Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Card Edge Connectors - 1-583859-3 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
3 suppliers
Wiring block - EBF024 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 30 volts
Current Rating 12.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details