TE Connectivity Infotainment & Multimedia Cable Assemblies 2362359-1

Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2362359-1 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2362359-1
Infotainment & Multimedia Cable Assemblies 2362359-1
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Shielded : Yes

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Cables (RF) - 1734-2362359-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1734-2362359-1-ND
Coaxial Cables (RF) 1734-2362359-1-ND
MATE-AX M TO F DACAR 462 500MM

MATE-AX M TO F DACAR 462 500MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2362359-1 1734-2362359-1-ND
Product Name Infotainment & Multimedia Cable Assemblies Coaxial Cables (RF)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 013187-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 2509220-6 - TE Connectivity
Specs
Application RF
Product Type MHF1 Plug
Cable Length 0.5741 ft (1.75 dm)
View Details
2 suppliers
RF Cable Assemblies - 2016689-3 - TE Connectivity
Specs
Application RF
Product Type 2.92mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers