TE Connectivity Infotainment & Multimedia Cable Assemblies 2362356-5

Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2362356-5 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2362356-5
Infotainment & Multimedia Cable Assemblies 2362356-5
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Shielded : Yes

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Cables (RF) - 1734-2362356-5-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1734-2362356-5-ND
Coaxial Cables (RF) 1734-2362356-5-ND
COAX CBL MINI TO MINI 16.4'

COAX CBL MINI TO MINI 16.4'

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2362356-5 1734-2362356-5-ND
Product Name Infotainment & Multimedia Cable Assemblies Coaxial Cables (RF)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Cable for Computer Nework Etc… - 100005295 - Radwell International
Specs
Application Computer
View Details
RF Cable Assemblies - 2483417-2 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers
RF Cable Assemblies - 1080893-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.2461 ft (0.7500 dm)
View Details
RF Cable Assemblies - 2441466-1 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 1.97 ft (6 dm)
View Details
2 suppliers