TE Connectivity Infotainment & Multimedia Cable Assemblies 2362356-2

Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2362356-2 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2362356-2
Infotainment & Multimedia Cable Assemblies 2362356-2
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Shielded : Yes

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Cables (RF) - 1734-2362356-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1734-2362356-2-ND
Coaxial Cables (RF) 1734-2362356-2-ND
COAX CBL MINI TO MINI 3.3'

COAX CBL MINI TO MINI 3.3'

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2362356-2 1734-2362356-2-ND
Product Name Infotainment & Multimedia Cable Assemblies Coaxial Cables (RF)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1084305-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.2953 ft (0.8999 dm)
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Cable Assemblies - 2408023-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.9843 ft (3 dm)
View Details
3 suppliers
Cable Assembly - 493-11531404 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details