TE Connectivity Infotainment & Multimedia Cable Assemblies 2362353-4

Description
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2362353-4 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2362353-4
Infotainment & Multimedia Cable Assemblies 2362353-4
Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Shielded : No Other Cable Assembly Length Range : 3 M  [9.84 FT ] Product Type Features Sealable : Yes Usage Conditions Cable Type : Ethernet Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Length Range : 3 M  [9.84 FT ]

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Cable Type : Ethernet
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Rectangular Cable Assemblies - 1734-2362353-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
1734-2362353-4-ND
Rectangular Cable Assemblies 1734-2362353-4-ND
ENETSEAL, F TO F, 3000MM

ENETSEAL, F TO F, 3000MM

Buy Now Datasheet
CBL ASY,IEE802,FEM-FEM,3.0M enetSEAL+ - 2362353-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,IEE802,FEM-FEM,3.0M enetSEAL+
2362353-4
CBL ASY,IEE802,FEM-FEM,3.0M enetSEAL+ 2362353-4
CBL ASY,IEE802,FEM-FEM,3 .0M enetSEAL+

CBL ASY,IEE802,FEM-FEM,3.0M enetSEAL+

Buy Now
Wire to Board Cables - 2626087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2626087
Wire to Board Cables 2626087
TE Connectivity 2362353-4 Cable Assembly

TE Connectivity 2362353-4 Cable Assembly

Supplier's Site
Wire to Board Cables - 2626085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2626085
Wire to Board Cables 2626085
TE Connectivity 2362353-4 Cable Assembly

TE Connectivity 2362353-4 Cable Assembly

Supplier's Site
Cable Assy, 2P Rcpt-Rcpt, 9.8Ft; Connector To Connector Te Connectivity - 59AK7150 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 9.8Ft; Connector To Connector Te Connectivity
59AK7150
Cable Assy, 2P Rcpt-Rcpt, 9.8Ft; Connector To Connector Te Connectivity 59AK7150
CABLE ASSY, 2P RCPT-RCPT, 9.8FT; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:2Positions ; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft

CABLE ASSY, 2P RCPT-RCPT, 9.8FT; Connector to Connector:Wire to Board Receptacle to Wire to Board Receptacle; No. of Positions:2Positions; Connector Pitch:-; No. of Rows:1 Row; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2362353-4 1734-2362353-4-ND 2362353-4 2626087 59AK7150
Product Name Infotainment & Multimedia Cable Assemblies Rectangular Cable Assemblies CBL ASY,IEE802,FEM-FEM,3.0M enetSEAL+ Wire to Board Cables Cable Assy, 2P Rcpt-Rcpt, 9.8Ft; Connector To Connector Te Connectivity
Standards / Certifications RoHS; EU ELV Compliant RoHS
Rated Temperature -40 to 125 C (-40 to 257 F)
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data