TE Connectivity Infotainment & Multimedia Cable Assemblies 2360000-1

Description
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : .405 M  [1.32 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK 031 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : .405 M  [1.32 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK 031 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2360000-1 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2360000-1
Infotainment & Multimedia Cable Assemblies 2360000-1
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VDC) : 60 Operation/Applicatio n Shielded : Yes Other Cable Assembly Length Range : .405 M  [1.32 FT ] Product Type Features Sealable : No Usage Conditions Cable Type : RTK 031 Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VDC) : 60

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Length Range : .405 M  [1.32 FT ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Cable Type : RTK 031
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2360000-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2360000-1-ND
Coaxial Cables (RF) 17-2360000-1-ND
COAX CBL FAKRA II TO FAKRA II

COAX CBL FAKRA II TO FAKRA II

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2360000-1 17-2360000-1-ND
Product Name Infotainment & Multimedia Cable Assemblies Coaxial Cables (RF)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2441470-1 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 1.97 ft (6 dm)
View Details
2 suppliers
High Speed I/O Cable Assemblies - 2-2205130-3 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 6.56 ft (20 dm)
View Details
6 suppliers
Twisted Pair Cable - 091339-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 2483216-1 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 0.4987 ft (1.52 dm)
View Details
3 suppliers