TE Connectivity High Speed Digital & Data Cable 2358580-1

Description
Body Features Coax Inner Shield Material : Aluminized Polyester Conductor Material : Tin-Plated Copper Insulation Material : Thermoplastic Polymer Jacket Color : Light Blue Jacket Material : LSFRZH Shield Capacity : .85 Shield Material : Tin-Coated Copper Shield Style : Braid Contact Features Coax Outer Shield Material : Braid Dimensions Overall Core Diameter (MM) : 1.6 Overall Outside Diameter (MM) : 6.8 Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Classification : Ethernet Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 66% Usage Conditions Cable Type : CAT5e Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Coax Inner Shield Material : Aluminized Polyester Conductor Material : Tin-Plated Copper Insulation Material : Thermoplastic Polymer Jacket Color : Light Blue Jacket Material : LSFRZH Shield Capacity : .85 Shield Material : Tin-Coated Copper Shield Style : Braid Contact Features Coax Outer Shield Material : Braid Dimensions Overall Core Diameter (MM) : 1.6 Overall Outside Diameter (MM) : 6.8 Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Classification : Ethernet Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 66% Usage Conditions Cable Type : CAT5e Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 2358580-1 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
2358580-1
High Speed Digital & Data Cable 2358580-1
Body Features Coax Inner Shield Material : Aluminized Polyester Conductor Material : Tin-Plated Copper Insulation Material : Thermoplastic Polymer Jacket Color : Light Blue Jacket Material : LSFRZH Shield Capacity : .85 Shield Material : Tin-Coated Copper Shield Style : Braid Contact Features Coax Outer Shield Material : Braid Dimensions Overall Core Diameter (MM) : 1.6 Overall Outside Diameter (MM) : 6.8 Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Classification : Ethernet Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 66% Usage Conditions Cable Type : CAT5e Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Coax Inner Shield Material : Aluminized Polyester
  • Conductor Material : Tin-Plated Copper
  • Insulation Material : Thermoplastic Polymer
  • Jacket Color : Light Blue
  • Jacket Material : LSFRZH
  • Shield Capacity : .85
  • Shield Material : Tin-Coated Copper
  • Shield Style : Braid

Contact Features


  • Coax Outer Shield Material : Braid

Dimensions


  • Overall Core Diameter (MM) : 1.6
  • Overall Outside Diameter (MM) : 6.8
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Impedance (OHM) : 100

Product Type Features


  • Product Classification : Ethernet
  • Product Type : Cable
  • Wire/Cable Type : Cat 5e Quad

Signal Characteristics


  • Velocity of Propagation : 66%

Usage Conditions


  • Cable Type : CAT5e
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 2358580-1
Product Name High Speed Digital & Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 605587-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Modular Twisted Pair Cable Assemblies - 2178127-4 - TE Connectivity
Specs
Product Type Cloudsplitter Plug
Cable Type Twisted Pair
Cable Length 82.02 ft (250 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 430021-001 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
High Speed Digital & Data Cable - 4400103002 - TE Connectivity
Specs
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details