TE Connectivity USB Connectors 2345986-1

Description
Body Features Offset (MM) : 1.63 Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 5 Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board, Cable-to-Board Grounding Options : PCB Ground Integral Locking Latch : Without USB Type : C USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]
Request a Quote Datasheet
Description
Body Features Offset (MM) : 1.63 Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 5 Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board, Cable-to-Board Grounding Options : PCB Ground Integral Locking Latch : Without USB Type : C USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2345986-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2345986-1
USB Connectors 2345986-1
Body Features Offset (MM) : 1.63 Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 5 Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top Mount Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board, Cable-to-Board Grounding Options : PCB Ground Integral Locking Latch : Without USB Type : C USB Version : 3.1 Gen 2 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]

Body Features


  • Offset (MM) : 1.63
  • Shell Plating Finish : Matte
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness (MICIN) : 5

Housing Features


  • Body Orientation : Right Angle
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top Mount

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 900

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board, Cable-to-Board
  • Grounding Options : PCB Ground
  • Integral Locking Latch : Without
  • USB Type : C
  • USB Version : 3.1 Gen 2

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - 17-2345986-1CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2345986-1CT-ND
USB, DVI, HDMI Connector Assemblies 17-2345986-1CT-ND
USB TYPE C 3.1 TOP MOUNT DUAL SM

USB TYPE C 3.1 TOP MOUNT DUAL SM

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2345986-1DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2345986-1DKR-ND
USB, DVI, HDMI Connector Assemblies 17-2345986-1DKR-ND
USB TYPE C 3.1 TOP MOUNT DUAL SM

USB TYPE C 3.1 TOP MOUNT DUAL SM

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2345986-1TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2345986-1TR-ND
USB, DVI, HDMI Connector Assemblies 17-2345986-1TR-ND
USB TYPE C 3.1 TOP MOUNT DUAL SM

USB TYPE C 3.1 TOP MOUNT DUAL SM

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors - 2345986-1 - ODG (Origin Data Global)
Shenzhen, China
Connectors
2345986-1
Connectors 2345986-1
USB Connectors USB TYPE C 3.1 TOP MNT DUAL SMT 1.63CH

USB Connectors USB TYPE C 3.1 TOP MNT DUAL SMT 1.63CH

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2345986-1 17-2345986-1CT-ND 2345986-1 2345986-1
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies Connectors
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle; Through Hole
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data