TE Connectivity Internal I/O Connectors 2345808-5

Description
Configuration Features Number of Positions : 28 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 28 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Connectors - 2345808-5 - TE Connectivity
Berwyn, PA, United States
Internal I/O Connectors
2345808-5
Internal I/O Connectors 2345808-5
Configuration Features Number of Positions : 28 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 28
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : .6 MM  [.023 INCH ]

Industry Standards


  • Industry Standard : Gen-Z

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Mates With : Cable Plug Assembly
  • Connector System : Cable-to-Board
  • Internal I/O Connector Type : Sliver for SFF-TA-1002

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Edgeboard Connectors - 17-2345808-5TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-2345808-5TR-ND
Edgeboard Connectors 17-2345808-5TR-ND
28RECEPT ASSY, RA, 28 POS, SLIVE

28RECEPT ASSY, RA, 28 POS, SLIVE

Buy Now Datasheet
Card Edge Connectors - 2345808-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
2345808-5
Card Edge Connectors 2345808-5
28RECEPT ASSY, RA, 28 POS, SLIVER 2.0

28RECEPT ASSY, RA, 28 POS, SLIVER 2.0

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2345808-5 17-2345808-5TR-ND 2345808-5
Product Name Internal I/O Connectors Edgeboard Connectors Card Edge Connectors
Connector Type Wire to Board Connector Card Edge Connector
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data