TE Connectivity USB Connectors 2340901-1

Description
Body Features Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Mid Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board, Wire-to-Board Integral Locking Latch : Without USB Type : C USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Mid Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board, Wire-to-Board Integral Locking Latch : Without USB Type : C USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2340901-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2340901-1
USB Connectors 2340901-1
Body Features Shell Plating Finish : Matte Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Panel Ground Location : Top Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Housing Features Body Orientation : Right Angle Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Mid Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power & Signal Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board, Wire-to-Board Integral Locking Latch : Without USB Type : C USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]

Body Features


  • Shell Plating Finish : Matte
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Panel Ground Location : Top

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Housing Features


  • Body Orientation : Right Angle
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Location : Mid Mount
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board, Wire-to-Board
  • Integral Locking Latch : Without
  • USB Type : C
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
  • Soldering Temperature (Max) : 255 DEGC  [491 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - 17-2340901-1TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2340901-1TR-ND
USB, DVI, HDMI Connector Assemblies 17-2340901-1TR-ND
USB TYPE C 2.0 CONN REC MID-MOUN

USB TYPE C 2.0 CONN REC MID-MOUN

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2340901-1 17-2340901-1TR-ND 2340901-1
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB; Wire to Board Connector USB
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103648-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Micro Usb Conn, 2.0 Type B, Rcpt, Smt; Usb Connector Type Amp - Te Connectivity - 26AC6297 - Newark, An Avnet Company
Specs
Connector Type Micro Connector and Nano Connector; USB
Geometry Right Angle
Mounting SURFACE MOUNT
View Details
Ribbon Cable Connectors - 103311-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers