TE Connectivity Eurocard Connectors 234064-E

Description
Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 234064-E - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
234064-E
Eurocard Connectors 234064-E
Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors - 234064-E - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
234064-E
Connectors 234064-E
234064

234064

Buy Now
Swedesboro, NJ, United States
Contacts
234064-E
Contacts 234064-E
STVBTL BUT 100 CSI 2026 207 * J 2 34093

STVBTL BUT 100 CSI 2026 207 * J 2 34093

Buy Now
Backplane Connector Contacts - 2684-234064-E-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
2684-234064-E-ND
Backplane Connector Contacts 2684-234064-E-ND
Contact Gold Socket 20-26 AWG Crimp

Contact Gold Socket 20-26 AWG Crimp

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 234064-E 234064-E 234064-E 2684-234064-E-ND
Product Name Eurocard Connectors Connectors Contacts Backplane Connector Contacts
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 244294-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Eurocard Connectors - 535034-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
6 suppliers
Eurocard Connectors - 384295-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Ribbon Cable Connectors - 103311-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers