TE Connectivity Card Edge Conn, Dual Side, 8P+44S, Th; Card Edge Connector Type Amp - Te Connectivity 2340164-2

Description
CARD EDGE CONN, DUAL SIDE, 8P+44S, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 (Power), 44 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL SIDE, 8P+44S, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 (Power), 44 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 8P+44S, Th; Card Edge Connector Type Amp - Te Connectivity - 26AJ4954 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 8P+44S, Th; Card Edge Connector Type Amp - Te Connectivity
26AJ4954
Card Edge Conn, Dual Side, 8P+44S, Th; Card Edge Connector Type Amp - Te Connectivity 26AJ4954
CARD EDGE CONN, DUAL SIDE, 8P+44S, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 (Power), 44 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 8P+44S, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 (Power), 44 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AJ4954
Product Name Card Edge Conn, Dual Side, 8P+44S, Th; Card Edge Connector Type Amp - Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Connector/Terminal/Pin - 45077392 - Radwell International
Specs
Gender Male / Plug
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22006-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details