TE Connectivity Edgeboard Connectors 2340164-1

Description
Position Connector
Request a Quote Datasheet
Description
Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 17-2340164-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-2340164-1-ND
Edgeboard Connectors 17-2340164-1-ND
Position Connector

Position Connector

Buy Now Datasheet
Card Edge Conn, Dual Side, 8P+44S, Th; Card Edge Connector Type Amp - Te Connectivity - 26AJ4953 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 8P+44S, Th; Card Edge Connector Type Amp - Te Connectivity
26AJ4953
Card Edge Conn, Dual Side, 8P+44S, Th; Card Edge Connector Type Amp - Te Connectivity 26AJ4953
CARD EDGE CONN, DUAL SIDE, 8P+44S, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 (Power), 44 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 8P+44S, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:8 (Power), 44 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-2340164-1-ND 26AJ4953
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 8P+44S, Th; Card Edge Connector Type Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1222193 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug
Termination Solder
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51703-10300000AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Nano Strip Connectors - A79027-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers