TE Connectivity Internal I/O Connectors 2338718-1

Description
Configuration Features Number of Positions : 140 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z, PECFF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : PCB Edge Card Connector System : Cable-to-Board Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 140 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z, PECFF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : PCB Edge Card Connector System : Cable-to-Board Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Connectors - 2338718-1 - TE Connectivity
Berwyn, PA, United States
Internal I/O Connectors
2338718-1
Internal I/O Connectors 2338718-1
Configuration Features Number of Positions : 140 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 25 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z, PECFF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : PCB Edge Card Connector System : Cable-to-Board Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 140
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 25
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : .6 MM  [.023 INCH ]

Industry Standards


  • Industry Standard : Gen-Z, PECFF

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Mates With : PCB Edge Card
  • Connector System : Cable-to-Board
  • Internal I/O Connector Type : Sliver for SFF-TA-1002

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
303-2338718-1
Electronic Connector 303-2338718-1
Internal I/O Connectors, Sliver for SFF-TA-1002, PCB Edge Card, Vertical Product overview: 2338718-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2338718-1 can be used for catalog matching and distributor lookup.

Internal I/O Connectors, Sliver for SFF-TA-1002, PCB Edge Card, Vertical Product overview: 2338718-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2338718-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Cable Connectors

Cable Connectors

Buy Now
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors Series: Sliver 2.0 Number of Positions: 144 (140 + 4 Power) Pitch: 0.024" (0.60mm) Package: Tray Gender: Female Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Alternative Parts (Cross-Reference): Cross Product Status: Active Number of Positions/Bay/Row: 28; 14; 28; 2

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Card Edge Connectors Edgeboard Connectors
Series: Sliver 2.0
Number of Positions: 144 (140 + 4 Power)
Pitch: 0.024" (0.60mm)
Package: Tray
Gender: Female
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Number of Positions/Bay/Row: 28; 14; 28; 2

Buy Now Datasheet
Card Edge Conn, Dual Side, 4P+140S, Pcb; Card Edge Connector Type Te Connectivity - 50AH3713 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 4P+140S, Pcb; Card Edge Connector Type Te Connectivity
50AH3713
Card Edge Conn, Dual Side, 4P+140S, Pcb; Card Edge Connector Type Te Connectivity 50AH3713
CARD EDGE CONN, DUAL SIDE, 4P+140S, PCB; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:4 (Power), 140 (Signal) Contacts; Connector Mounting:PCB Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 4P+140S, PCB; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:4 (Power), 140 (Signal) Contacts; Connector Mounting:PCB Mount; Connector Body Orientation:Straight RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2338718-1 303-2338718-1 2338718-1 50AH3713
Product Name Internal I/O Connectors Electronic Connector Connectors, Interconnects Card Edge Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 4P+140S, Pcb; Card Edge Connector Type Te Connectivity
Connector Type Wire to Board Connector Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Internal I/O Connectors - 2333799-6 - TE Connectivity
Specs
Termination Surface Mount
Mounting Board Mount
Current Rating 1.1 amps
View Details
3 suppliers
Ribbon Cable Connectors - 102159-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers