TE Connectivity Coax Connectors 2337019-1

Description
Body Features Body Material : High Temperature Thermoplastic Body Material Finish : Plated Body Plating Material : Gold Flash Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 1.25 MM  [.049 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2 MM  [.078 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Body Orientation : Straight Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Snap-On, Snap-Off RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Packaging Features Packaging Method : Reel & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : UMCC GEN 1 Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : High Temperature Thermoplastic Body Material Finish : Plated Body Plating Material : Gold Flash Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 1.25 MM  [.049 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2 MM  [.078 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Body Orientation : Straight Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Snap-On, Snap-Off RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Packaging Features Packaging Method : Reel & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : UMCC GEN 1 Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2337019-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2337019-1
Coax Connectors 2337019-1
Body Features Body Material : High Temperature Thermoplastic Body Material Finish : Plated Body Plating Material : Gold Flash Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Copper Alloy RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions Profile Height from PCB : 1.25 MM  [.049 INCH ] RF Connector Mated Outer Diameter (Approximate) : 2 MM  [.078 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Body Orientation : Straight Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Snap-On, Snap-Off RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Packaging Features Packaging Method : Reel & Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : UMCC GEN 1 Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : High Temperature Thermoplastic
  • Body Material Finish : Plated
  • Body Plating Material : Gold Flash
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Copper Alloy
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Profile Height from PCB : 1.25 MM  [.049 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 2 MM  [.078 INCH ]

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding
  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • RF Connector Coupling Mechanism : Snap-On, Snap-Off
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Packaging Features


  • Packaging Method : Reel & Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : UMCC GEN 1
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
 - 2337019-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ULTRA THIN COAX CONN

ULTRA THIN COAX CONN

Buy Now
Coaxial Connectors - 1888600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1888600P
Coaxial Connectors 1888600P
UMCC Micro-Coax receptacle, Gen 1

UMCC Micro-Coax receptacle, Gen 1

Supplier's Site
Coaxial Connectors - 1888600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1888600
Coaxial Connectors 1888600
TE Connectivity 2337019-1

TE Connectivity 2337019-1

Supplier's Site
Coaxial Connectors - 1888357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1888357
Coaxial Connectors 1888357
TE Connectivity 2337019-1

TE Connectivity 2337019-1

Supplier's Site
Connectors, Interconnects - Coaxial Connectors (RF) - 968932-2337019-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
968932-2337019-1
Connectors, Interconnects - Coaxial Connectors (RF) 968932-2337019-1
Win Source Part Number: 968932-2337019-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Receptacle, Male Pin Package: Tape & Reel Contact Termination: Solder Connector Style: U.FL (UMCC) Frequency - Max: 6 GHz Number of Ports: 1 Standard Package: 10,000 Mounting: SMD (SMT) Impedance: 50Ohm Body Material: Copper Alloy Shield Termination: Solder Center Contact Material: Copper Alloy Center Contact Plating: Gold Dielectric Material: Thermoplastic Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A144746CT,A144746DKR ,-2337019-1-SI,A1447 46TR Base Product Number: 2337019

Win Source Part Number: 968932-2337019-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Receptacle, Male Pin
Package: Tape & Reel
Contact Termination: Solder
Connector Style: U.FL (UMCC)
Frequency - Max: 6 GHz
Number of Ports: 1
Standard Package: 10,000
Mounting: SMD (SMT)
Impedance: 50Ohm
Body Material: Copper Alloy
Shield Termination: Solder
Center Contact Material: Copper Alloy
Center Contact Plating: Gold
Dielectric Material: Thermoplastic
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A144746CT,A144746DKR,-2337019-1-SI,A144746TR
Base Product Number: 2337019

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A144746TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A144746TR-ND
Coaxial Connector (RF) Assemblies A144746TR-ND
U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A144746DKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A144746DKR-ND
Coaxial Connector (RF) Assemblies A144746DKR-ND
U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - A144746CT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A144746CT-ND
Coaxial Connector (RF) Assemblies A144746CT-ND
U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
437-2337019-1
Electronic Connector 437-2337019-1
RF, Receptacle Connector Generation 1 Compatible With MHF Product overview: 2337019-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-2337019-1 can be used for catalog matching and distributor lookup.

RF, Receptacle Connector Generation 1 Compatible With MHF Product overview: 2337019-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-2337019-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Umcc Micro-Coax Receptacle, Gen 1 Rohs Compliant Te Connectivity - 23AH2590 - Newark, An Avnet Company
Chicago, IL, United States
Umcc Micro-Coax Receptacle, Gen 1 Rohs Compliant Te Connectivity
23AH2590
Umcc Micro-Coax Receptacle, Gen 1 Rohs Compliant Te Connectivity 23AH2590
UMCC MICRO-COAX RECEPTACLE, GEN 1 ROHS COMPLIANT: YES

UMCC MICRO-COAX RECEPTACLE, GEN 1 ROHS COMPLIANT: YES

Supplier's Site
Umcc Micro-Coax Receptacle, Gen 1 Te Connectivity - 51AH7080 - Newark, An Avnet Company
Chicago, IL, United States
Umcc Micro-Coax Receptacle, Gen 1 Te Connectivity
51AH7080
Umcc Micro-Coax Receptacle, Gen 1 Te Connectivity 51AH7080
UMCC MICRO-COAX RECEPTACLE, GEN 1

UMCC MICRO-COAX RECEPTACLE, GEN 1

Supplier's Site
RF Connectors / Coaxial Connectors - 2337019-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2337019-1
RF Connectors / Coaxial Connectors 2337019-1
RF Connectors / Coaxial Connectors MicroCoax receptacle UMCC Gen 1

RF Connectors / Coaxial Connectors MicroCoax receptacle UMCC Gen 1

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 2337019-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
2337019-1
Coaxial Connector (RF) Assemblies 2337019-1
UMCC MICRO-COAX RECEPTACLE, GEN

UMCC MICRO-COAX RECEPTACLE, GEN

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> RF Connectors / Coaxial Connectors
2337019-1
Connectors >> RF Connectors / Coaxial Connectors 2337019-1
Copper Alloy 1 Inner needle IPEX Board Edge 1.25mm -40°C~+85°C 6GHz 50Ω 2mm - RF Connectors / Coaxial Connectors ROHS

Copper Alloy 1 Inner needle IPEX Board Edge 1.25mm -40°C~+85°C 6GHz 50Ω 2mm - RF Connectors / Coaxial Connectors ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 2337019-1 2337019-1 1888600P 1888600 968932-2337019-1 A144746TR-ND 437-2337019-1 23AH2590 2337019-1 2337019-1 2337019-1
Product Name Coax Connectors Coaxial Connectors Coaxial Connectors Connectors, Interconnects - Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies Electronic Connector Umcc Micro-Coax Receptacle, Gen 1 Rohs Compliant Te Connectivity RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies Connectors >> RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector
Gender Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack Male / Plug
Termination Solder Solder Solder Solder
Mounting Board Mount Surface Mount Surface mount SMD (SMT) Surface Mount Board Mount Surface Mount
Coupling Snap-On, Snap-Off
Unlock Full Specs
to access all available technical data