TE Connectivity High Speed I/O Cable Assemblies 2333393-3

Description
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet
Description
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2333393-3 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2333393-3
High Speed I/O Cable Assemblies 2333393-3
Body Features Cable Color : Black Equalized : No Wire & Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .051 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : QSFP28 Plug Cable Assembly (End B) : QSFP28 Plug Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : QSFP28 to QSFP28 Cable Style : Madison TurboTwin - Round Jacketed Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Cable Color : Black
  • Equalized : No
  • Wire & Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Outside Cable Diameter : 6.2 MM  [.244 INCH ]
  • Wire Size (MMSQ) : .051
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP28 Plug
  • Cable Assembly (End B) : QSFP28 Plug
  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : QSFP28 to QSFP28
  • Cable Style : Madison TurboTwin - Round Jacketed

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now
Pluggable Cables - A142599-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A142599-ND
Pluggable Cables A142599-ND
38 Position QSFP28 Plug to Plug 3.28' (1.00m) Black Shielded

38 Position QSFP28 Plug to Plug 3.28' (1.00m) Black Shielded

Buy Now Datasheet
Cable Assemblies - 2333393-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2333393-3
Cable Assemblies 2333393-3
QSFP 25GIG 30AWG 1 METER

QSFP 25GIG 30AWG 1 METER

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2333393-3
Cable Assemblies 2333393-3
Cable Assemblies

Cable Assemblies

Buy Now
QSFP 25GIG 30AWG 1 METER - 2333393-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
QSFP 25GIG 30AWG 1 METER
2333393-3
QSFP 25GIG 30AWG 1 METER 2333393-3
QSFP 25GIG 30AWG 1 METER

QSFP 25GIG 30AWG 1 METER

Buy Now
Computer Cable, Qsfp+ 38P Plug-Plug, 1M; Connector To Connector Te Connectivity - 01AH0860 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Qsfp+ 38P Plug-Plug, 1M; Connector To Connector Te Connectivity
01AH0860
Computer Cable, Qsfp+ 38P Plug-Plug, 1M; Connector To Connector Te Connectivity 01AH0860
COMPUTER CABLE, QSFP+ 38P PLUG-PLUG, 1M; Connector to Connector:QSFP+ Plug to QSFP+ Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes

COMPUTER CABLE, QSFP+ 38P PLUG-PLUG, 1M; Connector to Connector:QSFP+ Plug to QSFP+ Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Pluggable Cables - 2333393-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Pluggable Cables
2333393-3
Cable Assemblies - Pluggable Cables 2333393-3
QSFP28 30AWG 1.0 METER

QSFP28 30AWG 1.0 METER

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2333393-3 A142599-ND 2333393-3 2333393-3 01AH0860 2333393-3
Product Name High Speed I/O Cable Assemblies Pluggable Cables Cable Assemblies QSFP 25GIG 30AWG 1 METER Computer Cable, Qsfp+ 38P Plug-Plug, 1M; Connector To Connector Te Connectivity Cable Assemblies - Pluggable Cables
Product Type QSFP28 Plug SFP+ Cable
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Connector Type Plug to Plug QSFP+ Plug to QSFP+ Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 054365-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 106329-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 063245-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers