TE Connectivity Backplane Power Connectors 2332791-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Number of Positions : 21 Number of Power Positions : 9 Number of Signal Positions : 12 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Tab Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Dimensions Connector Height : 14.58 MM  [.574 INCH ] PCB Hole Diameter : .1 - 1.09 MM  [.037 - .043 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Product Length : 23.62 MM  [.93 INCH ] Product Width : 69.47 MM  [2.735 INCH ] Electrical Characteristics Operating Voltage (VDC) : 270 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Number of Positions : 21 Number of Power Positions : 9 Number of Signal Positions : 12 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Tab Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Dimensions Connector Height : 14.58 MM  [.574 INCH ] PCB Hole Diameter : .1 - 1.09 MM  [.037 - .043 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Product Length : 23.62 MM  [.93 INCH ] Product Width : 69.47 MM  [2.735 INCH ] Electrical Characteristics Operating Voltage (VDC) : 270 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Power Connectors - 2332791-1 - TE Connectivity
Berwyn, PA, United States
Backplane Power Connectors
2332791-1
Backplane Power Connectors 2332791-1
Configuration Features Backplane Architecture : Traditional Backplane Number of Positions : 21 Number of Power Positions : 9 Number of Signal Positions : 12 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 75 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Tab Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Dimensions Connector Height : 14.58 MM  [.574 INCH ] PCB Hole Diameter : .1 - 1.09 MM  [.037 - .043 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Product Length : 23.62 MM  [.93 INCH ] Product Width : 69.47 MM  [2.735 INCH ] Electrical Characteristics Operating Voltage (VDC) : 270 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Positions : 21
  • Number of Power Positions : 9
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 75
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • Connector Height : 14.58 MM  [.574 INCH ]
  • PCB Hole Diameter : .1 - 1.09 MM  [.037 - .043 INCH ]
  • PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ]
  • Product Length : 23.62 MM  [.93 INCH ]
  • Product Width : 69.47 MM  [2.735 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 270

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2332791-1
Product Name Backplane Power Connectors
Device Type Plug
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Power - 926302-1 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
Backplane Power Connectors - 1-1410271-5 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2512496-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details