TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2331631-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Product Orientation : Vertical Configuration Features Number of Positions : 74 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 750 Product Type Features Connector Hardware Accessory Type : Guide Rail Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Product Orientation : Vertical Configuration Features Number of Positions : 74 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 750 Product Type Features Connector Hardware Accessory Type : Guide Rail Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2331631-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2331631-1
Connector Hardware, Mounts, Locks & Retainers 2331631-1
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Product Orientation : Vertical Configuration Features Number of Positions : 74 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 750 Product Type Features Connector Hardware Accessory Type : Guide Rail Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polycarbonate
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 74

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 750

Product Type Features


  • Connector Hardware Accessory Type : Guide Rail
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Card Edge Connector Accessories - 17-2331631-1-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Accessories
17-2331631-1-ND
Card Edge Connector Accessories 17-2331631-1-ND
GUIDE RAIL VERTICAL 74 POSN SLIV

GUIDE RAIL VERTICAL 74 POSN SLIV

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2331631-1 17-2331631-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Card Edge Connector Accessories
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Connectors - 1759921-4 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
Contacts - 006-0055-20A - Powell Electronics, Inc.
View Details
3 suppliers
Connector/Terminal/Pin - 101367760 - Radwell International
Specs
Connector Type Card Edge Connector
Geometry Straight
View Details