TE Connectivity Internal I/O Connectors 2327672-1

Description
Configuration Features Number of Positions : 56 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z, EDSFF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : PCB Edge Card Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 56 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z, EDSFF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : PCB Edge Card Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Connectors - 2327672-1 - TE Connectivity
Berwyn, PA, United States
Internal I/O Connectors
2327672-1
Internal I/O Connectors 2327672-1
Configuration Features Number of Positions : 56 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z, EDSFF Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : PCB Edge Card Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 56
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : .6 MM  [.023 INCH ]

Industry Standards


  • Industry Standard : Gen-Z, EDSFF

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Mates With : PCB Edge Card
  • Internal I/O Connector Type : Sliver for SFF-TA-1002

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
 - 2327672-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECEPT ASSY, RA, 56 POS, SLIVER 2.0

RECEPT ASSY, RA, 56 POS, SLIVER 2.0

Buy Now
Edgeboard Connectors - 2327672-1 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
2327672-1
Edgeboard Connectors 2327672-1
CONN EDGE DUAL FMALE 56POS 0.024

CONN EDGE DUAL FMALE 56POS 0.024

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 56 Pos, Pcb; Card Edge Connector Type Te Connectivity - 50AH3706 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 56 Pos, Pcb; Card Edge Connector Type Te Connectivity
50AH3706
Card Edge Conn, Dual Side, 56 Pos, Pcb; Card Edge Connector Type Te Connectivity 50AH3706
CARD EDGE CONN, DUAL SIDE, 56 POS, PCB; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:PCB Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 56 POS, PCB; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:PCB Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2327672-1 2327672-1 2327672-1 50AH3706
Product Name Internal I/O Connectors Edgeboard Connectors Card Edge Conn, Dual Side, 56 Pos, Pcb; Card Edge Connector Type Te Connectivity
Termination Surface Mount Solder
Mounting Board Mount Surface Mount, Right Angle PCB Mount
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contact Termination Type Te Connectivity - 24AC1609 - Newark, An Avnet Company
Specs
Connector Type Card Edge Connector
Termination Solder
View Details
PCI & PCI Express Connectors - 1-2372484-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Mounting Board Mount
Current Rating 1.1 amps
View Details
4 suppliers