TE Connectivity Cable, Hsio-Hdmi/usb 3.0/dc Plug, 3.5M; Connector Type A Amp Te Connectivity 2324673-1

Description
CABLE, HSIO-HDMI/USB 3.0/DC PLUG, 3.5M; Connector Type A:High Speed Plug; Connector Type B:HDMI Type A Plug + USB 3.0 Type A Plug + DC Plug; Cable Length - Imperial:11.5ft; Cable Length - Metric:3.5m; Jacket Color:Black
Datasheet
Description
CABLE, HSIO-HDMI/USB 3.0/DC PLUG, 3.5M; Connector Type A:High Speed Plug; Connector Type B:HDMI Type A Plug + USB 3.0 Type A Plug + DC Plug; Cable Length - Imperial:11.5ft; Cable Length - Metric:3.5m; Jacket Color:Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hsio-Hdmi/usb 3.0/dc Plug, 3.5M; Connector Type A Amp Te Connectivity - 45AC6142 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hsio-Hdmi/usb 3.0/dc Plug, 3.5M; Connector Type A Amp Te Connectivity
45AC6142
Cable, Hsio-Hdmi/usb 3.0/dc Plug, 3.5M; Connector Type A Amp Te Connectivity 45AC6142
CABLE, HSIO-HDMI/USB 3.0/DC PLUG, 3.5M; Connector Type A:High Speed Plug; Connector Type B:HDMI Type A Plug + USB 3.0 Type A Plug + DC Plug; Cable Length - Imperial:11.5ft; Cable Length - Metric:3.5m; Jacket Color:Black

CABLE, HSIO-HDMI/USB 3.0/DC PLUG, 3.5M; Connector Type A:High Speed Plug; Connector Type B:HDMI Type A Plug + USB 3.0 Type A Plug + DC Plug; Cable Length - Imperial:11.5ft; Cable Length - Metric:3.5m; Jacket Color:Black

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45AC6142
Product Name Cable, Hsio-Hdmi/usb 3.0/dc Plug, 3.5M; Connector Type A Amp Te Connectivity
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Standard Banana Plugs - 1005 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details