TE Connectivity High Speed I/O Cable Assemblies 2323766-2

Description
Body Features Cable Color : Black Jacket Material : PVC Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Number of Signal Positions : 32 Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : QSFP-DD Plug Cable Assembly (End B) : QSFP-DD Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP-DD to QSFP-DD Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Number of Signal Positions : 32 Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : QSFP-DD Plug Cable Assembly (End B) : QSFP-DD Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP-DD to QSFP-DD Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2323766-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2323766-2
High Speed I/O Cable Assemblies 2323766-2
Body Features Cable Color : Black Jacket Material : PVC Wire & Cable Flammability Rating : VW-1 Configuration Features Mounting Location : External Number of Pairs : 16 Number of Positions : 32 Number of Signal Positions : 32 Dimensions Outside Cable Diameter : 6.2 MM  [.244 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Material : Zinc Alloy Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : QSFP-DD Plug Cable Assembly (End B) : QSFP-DD Plug Cable Assembly Category : High Speed Cable Assembly Type : QSFP-DD to QSFP-DD Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 56

Body Features


  • Cable Color : Black
  • Jacket Material : PVC
  • Wire & Cable Flammability Rating : VW-1

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 16
  • Number of Positions : 32
  • Number of Signal Positions : 32

Dimensions


  • Outside Cable Diameter : 6.2 MM  [.244 INCH ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Material : Zinc Alloy

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : QSFP-DD Plug
  • Cable Assembly (End B) : QSFP-DD Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : QSFP-DD to QSFP-DD
  • Cable Style : Madison TurboTwin - Round Jacketed
  • Latching Style : Pull Tab Release

Signal Characteristics


  • Data Rate (GBS) : 56
Buy Now Datasheet
Cable Assemblies - 2323766-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2323766-2
Cable Assemblies 2323766-2
DD-DD, 30AWG 2-8PR, 1.0M

DD-DD, 30AWG 2-8PR, 1.0M

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2323766-2
Cable Assemblies 2323766-2
Cable Assemblies

Cable Assemblies

Buy Now
DD-DD, 30AWG 2-8PR, 1.0M - 2323766-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
DD-DD, 30AWG 2-8PR, 1.0M
2323766-2
DD-DD, 30AWG 2-8PR, 1.0M 2323766-2
DD-DD, 30AWG 2-8PR, 1.0M

DD-DD, 30AWG 2-8PR, 1.0M

Buy Now
Cable Assemblies - Pluggable Cables - 2323766-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2323766-2
Cable Assemblies - Pluggable Cables 2323766-2
DD-DD, 30AWG 2-8PR, 1.0M

DD-DD, 30AWG 2-8PR, 1.0M

Supplier's Site
I/o Cable, Qsfp-Dd 76P Plug-Plug, 1M Rohs Compliant Te Connectivity - 54AH4510 - Newark, An Avnet Company
Chicago, IL, United States
I/o Cable, Qsfp-Dd 76P Plug-Plug, 1M Rohs Compliant Te Connectivity
54AH4510
I/o Cable, Qsfp-Dd 76P Plug-Plug, 1M Rohs Compliant Te Connectivity 54AH4510
I/O CABLE, QSFP-DD 76P PLUG-PLUG, 1M ROHS COMPLIANT: YES

I/O CABLE, QSFP-DD 76P PLUG-PLUG, 1M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2323766-2 2323766-2 2323766-2 2323766-2 54AH4510
Product Name High Speed I/O Cable Assemblies Cable Assemblies DD-DD, 30AWG 2-8PR, 1.0M Cable Assemblies - Pluggable Cables I/o Cable, Qsfp-Dd 76P Plug-Plug, 1M Rohs Compliant Te Connectivity
Product Type QSFP-DD Plug
Unlock Full Specs
to access all available technical data