TE Connectivity Multi-Sensor Modules 2314291-2

Description
Configuration Features Physical Connection : Through Hole Dimensions 产品长度 (MM) : 32 Product Width (MM) : 16 Electrical Characteristics Current Consumption (MAMP) : 33 Supply Voltage (VDC) : 3.3 Operation/Applicatio n Output Interface : I2C Product Type Features Sensor Type : Light, Audio, VOC, Motion, Humidity, Temperature, CO2 Usage Conditions Operating Temperature Range (DEGC) : -5 - 50
Request a Quote Datasheet
Description
Configuration Features Physical Connection : Through Hole Dimensions 产品长度 (MM) : 32 Product Width (MM) : 16 Electrical Characteristics Current Consumption (MAMP) : 33 Supply Voltage (VDC) : 3.3 Operation/Applicatio n Output Interface : I2C Product Type Features Sensor Type : Light, Audio, VOC, Motion, Humidity, Temperature, CO2 Usage Conditions Operating Temperature Range (DEGC) : -5 - 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Sensor Modules - 2314291-2 - TE Connectivity
Berwyn, PA, United States
Multi-Sensor Modules
2314291-2
Multi-Sensor Modules 2314291-2
Configuration Features Physical Connection : Through Hole Dimensions 产品长度 (MM) : 32 Product Width (MM) : 16 Electrical Characteristics Current Consumption (MAMP) : 33 Supply Voltage (VDC) : 3.3 Operation/Applicatio n Output Interface : I2C Product Type Features Sensor Type : Light, Audio, VOC, Motion, Humidity, Temperature, CO2 Usage Conditions Operating Temperature Range (DEGC) : -5 - 50

Configuration Features


  • Physical Connection : Through Hole

Dimensions


  • 产品长度 (MM) : 32
  • Product Width (MM) : 16

Electrical Characteristics


  • Current Consumption (MAMP) : 33
  • Supply Voltage (VDC) : 3.3

Operation/Application


  • Output Interface : I2C

Product Type Features


  • Sensor Type : Light, Audio, VOC, Motion, Humidity, Temperature, CO2

Usage Conditions


  • Operating Temperature Range (DEGC) : -5 - 50
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Inductance Sensors
Product Number 2314291-2
Product Name Multi-Sensor Modules
Unlock Full Specs
to access all available technical data

Similar Products