TE Connectivity Fiber Optic Connector Accessories 2313256-1

Description
Connector Socket Kit For Pro Beam Mini 125.5 Micron Fiber Cable
Request a Quote Datasheet
Description
Connector Socket Kit For Pro Beam Mini 125.5 Micron Fiber Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Accessories - 844-2313256-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
844-2313256-1-ND
Fiber Optic Connector Accessories 844-2313256-1-ND
Connector Socket Kit For Pro Beam Mini 125.5 Micron Fiber Cable

Connector Socket Kit For Pro Beam Mini 125.5 Micron Fiber Cable

Buy Now Datasheet
Expanded Beam, Singlemode, 125.5Um; Fibre Optic Connector Type Te Connectivity - 81AH4986 - Newark, An Avnet Company
Chicago, IL, United States
Expanded Beam, Singlemode, 125.5Um; Fibre Optic Connector Type Te Connectivity
81AH4986
Expanded Beam, Singlemode, 125.5Um; Fibre Optic Connector Type Te Connectivity 81AH4986
EXPANDED BEAM, SINGLEMODE, 125.5UM; Fibre Optic Connector Type:Expanded Beam; Fibre Type:Singlemode; Fibre Diameter:125.5µm; Connector Body Material:Brass Body; Product Range:PRO BEAM Series RoHS Compliant: Yes

EXPANDED BEAM, SINGLEMODE, 125.5UM; Fibre Optic Connector Type:Expanded Beam; Fibre Type:Singlemode; Fibre Diameter:125.5µm; Connector Body Material:Brass Body; Product Range:PRO BEAM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 844-2313256-1-ND 81AH4986
Product Name Fiber Optic Connector Accessories Expanded Beam, Singlemode, 125.5Um; Fibre Optic Connector Type Te Connectivity
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details