TE Connectivity D-Shaped Connectors 2311768-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2311768-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2311768-1
D-Shaped Connectors 2311768-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 3
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Options : Installed
  • Contact Shape & Form : Round

Dimensions


  • Row-to-Row Spacing : 1.98 MM  [.078 INCH ]

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
D-Sub Connector Assemblies - 2311768-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
2311768-1
D-Sub Connector Assemblies 2311768-1
CONN D-SUB HD RCPT 26P R/A SLDR

CONN D-SUB HD RCPT 26P R/A SLDR

Supplier's Site Datasheet
D-Sub Connector Assemblies - 2311768-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2311768-1-ND
D-Sub Connector Assemblies 2311768-1-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - 2311768-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
2311768-1
Connectors I/O - D-Sub & D-Ribbon 2311768-1
Connectors I/O - D-Sub & D-Ribbon

Connectors I/O - D-Sub & D-Ribbon

Buy Now
D Sub Connectors - 2175455 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2175455
D Sub Connectors 2175455
AMPL REC, HD22, R/A, 26P, THREADED

AMPL REC, HD22, R/A, 26P, THREADED

Supplier's Site
D Sub Connectors - 2175454 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2175454
D Sub Connectors 2175454
AMPL REC, HD22, R/A, 26P, THREADED

AMPL REC, HD22, R/A, 26P, THREADED

Supplier's Site
D-Sub Connectors - 2311768-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2311768-1
D-Sub Connectors 2311768-1
AMPL REC, HD22, R/A, 26P, THREADED

AMPL REC, HD22, R/A, 26P, THREADED

Buy Now
D-Sub Connectors - 2311768-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2311768-1
D-Sub Connectors 2311768-1
HD-22 PRODUCTS RESALE

HD-22 PRODUCTS RESALE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2311768-1
D-Sub Connectors 2311768-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Hd D-Sub Conn, Rcpt, Da, 26Pos, Solder Rohs Compliant Amp - Te Connectivity - 93AH0632 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Rcpt, Da, 26Pos, Solder Rohs Compliant Amp - Te Connectivity
93AH0632
Hd D-Sub Conn, Rcpt, Da, 26Pos, Solder Rohs Compliant Amp - Te Connectivity 93AH0632
HD D-SUB CONN, RCPT, DA, 26POS, SOLDER ROHS COMPLIANT: YES

HD D-SUB CONN, RCPT, DA, 26POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site
2311768-1 - Ampl Rec, Hd22, R/a, 26P, Threaded Amp - Te Connectivity - 41AJ6848 - Newark, An Avnet Company
Chicago, IL, United States
2311768-1 - Ampl Rec, Hd22, R/a, 26P, Threaded Amp - Te Connectivity
41AJ6848
2311768-1 - Ampl Rec, Hd22, R/a, 26P, Threaded Amp - Te Connectivity 41AJ6848
2311768-1 - AMPL REC, HD22, R/A, 26P, THREADED

2311768-1 - AMPL REC, HD22, R/A, 26P, THREADED

Supplier's Site

Technical Specifications

  TE Connectivity ODG (Origin Data Global) DigiKey Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2311768-1 2311768-1 2311768-1-ND 2311768-1 2175455 2311768-1 93AH0632 41AJ6848
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connector Assemblies Connectors I/O - D-Sub & D-Ribbon D Sub Connectors D-Sub Connectors Hd D-Sub Conn, Rcpt, Da, 26Pos, Solder Rohs Compliant Amp - Te Connectivity 2311768-1 - Ampl Rec, Hd22, R/a, 26P, Threaded Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Pcb mount
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data