TE Connectivity Power Cable Assemblies 2311291-1

Description
Body Features Cable Color : Black, Red Connector Color (End A) : Black Dimensions Wire Size (AWG) : 12 - 10 Housing Features Housing Material : LCP Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly Type : Busbar Pigtail Connector Type (End B) : Busbar Plug Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black, Red Connector Color (End A) : Black Dimensions Wire Size (AWG) : 12 - 10 Housing Features Housing Material : LCP Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly Type : Busbar Pigtail Connector Type (End B) : Busbar Plug Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2311291-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2311291-1
Power Cable Assemblies 2311291-1
Body Features Cable Color : Black, Red Connector Color (End A) : Black Dimensions Wire Size (AWG) : 12 - 10 Housing Features Housing Material : LCP Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly Type : Busbar Pigtail Connector Type (End B) : Busbar Plug Usage Conditions Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]

Body Features


  • Cable Color : Black, Red
  • Connector Color (End A) : Black

Dimensions


  • Wire Size (AWG) : 12 - 10

Housing Features


  • Housing Material : LCP

Other


  • Cable Assembly Configuration : Double Ended

Product Type Features


  • Cable Assembly Type : Busbar Pigtail
  • Connector Type (End B) : Busbar Plug

Usage Conditions


  • Operating Temperature Range : -25 - 125 DEGC  [-13 - 257 DEGF ]
Buy Now
Specialized Cable Assemblies - A132527-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
A132527-ND
Specialized Cable Assemblies A132527-ND
"Cable CCJ Connector to Ferrule (2) 2 Line 0.28' (0.08m) 3.31"""

"Cable CCJ Connector to Ferrule (2) 2 Line 0.28' (0.08m) 3.31"""

Buy Now Datasheet
Cable Assemblies - 2311291-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2311291-1
Cable Assemblies 2311291-1
CA, BUSBAR MATING TO CORD END TML

CA, BUSBAR MATING TO CORD END TML

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2311291-1
Cable Assemblies 2311291-1
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Specialized Cable Assemblies - 2311291-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Specialized Cable Assemblies
2311291-1
Cable Assemblies - Specialized Cable Assemblies 2311291-1
CABLE CCJ CONN- FERRUL 2WR 3.31"

CABLE CCJ CONN- FERRUL 2WR 3.31"

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2311291-1 A132527-ND 2311291-1 2311291-1 2311291-1
Product Name Power Cable Assemblies Specialized Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies - Specialized Cable Assemblies
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531505 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
D-Sub Cables - 1508-1352-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.5 ft (4.57 dm)
Connector Type Plug, Male Pins
View Details