TE Connectivity D-Shaped Connectors 2301844-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2301844-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2301844-1
D-Shaped Connectors 2301844-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Options : Installed
  • Contact Shape & Form : Round

Dimensions


  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D Sub Connectors - 2748559 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2748559
D Sub Connectors 2748559
AMPL REC HD20, R/A, 9P, B/L,4-40 INS

AMPL REC HD20, R/A, 9P, B/L,4-40 INS

Supplier's Site
D Sub Connectors - 2748558 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2748558
D Sub Connectors 2748558
TE Connectivity 2301844-1

TE Connectivity 2301844-1

Supplier's Site
D-Sub Connector Assemblies - A132512-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A132512-ND
D-Sub Connector Assemblies A132512-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 2301844-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
2301844-1
D-Sub Connector Assemblies 2301844-1
CONN D-SUB RCPT 9POS R/A SLDR

CONN D-SUB RCPT 9POS R/A SLDR

Supplier's Site Datasheet
Singapore
Electronic Connector
439-2301844-1
Electronic Connector 439-2301844-1
Conn D-Sub SKT 9 POS 1.39mm Solder RA Thru-Hole 9 Terminal 1 Port Tray Product overview: 2301844-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2301844-1 can be used for catalog matching and distributor lookup.

Conn D-Sub SKT 9 POS 1.39mm Solder RA Thru-Hole 9 Terminal 1 Port Tray Product overview: 2301844-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-2301844-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 2301844-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2301844-1
D-Sub Connectors 2301844-1
AMPL REC HD20, R/A, 9P, B/L,4-40 INS

AMPL REC HD20, R/A, 9P, B/L,4-40 INS

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2301844-1
D-Sub Connectors 2301844-1
LOW COST STR PCB DSUB

LOW COST STR PCB DSUB

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2301844-1
D-Sub Connectors 2301844-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors, Interconnects - D-Sub Connectors - 1005920-2301844-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1005920-2301844-1
Connectors, Interconnects - D-Sub Connectors 1005920-2301844-1
Win Source Part Number: 1005920-2301844-1 Category: Connectors, Interconnects>D-Sub Connectors Series: AMPLIMITE HD-20 Number of Positions: 9 Color: Black Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tray Contact Material: Brass Connector Style: D-Sub Voltage Rating: 250VAC Material Flammability Rating: UL94 V-0 Standard Package: 90 Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 105°C Backset Spacing: 0.411" (10.43mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2301844-1-ND,-230184 4-1-SI,A132512 Base Product Number: 2301844

Win Source Part Number: 1005920-2301844-1
Category: Connectors, Interconnects>D-Sub Connectors
Series: AMPLIMITE HD-20
Number of Positions: 9
Color: Black
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tray
Contact Material: Brass
Connector Style: D-Sub
Voltage Rating: 250VAC
Material Flammability Rating: UL94 V-0
Standard Package: 90
Flange Feature: Board Side (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT), Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.411" (10.43mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A per Contact
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2301844-1-ND,-2301844-1-SI,A132512
Base Product Number: 2301844

Buy Now Datasheet
D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Te Connectivity - 57AC4915 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Te Connectivity
57AC4915
D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Te Connectivity 57AC4915
D SUB CONN, RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:AMPLIMITE HD-20 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

D SUB CONN, RCPT, DE, 9POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:AMPLIMITE HD-20 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> D-Sub/DVI/HDMI Connectors
2301844-1
Connectors >> D-Sub/DVI/HDMI Connectors 2301844-1
9P Female D-Sub Brass Right-Angle Gold 2 2A -55°C~+105°C Push-Pull D-Sub/DVI/HDMI Connectors ROHS

9P Female D-Sub Brass Right-Angle Gold 2 2A -55°C~+105°C Push-Pull D-Sub/DVI/HDMI Connectors ROHS

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey ODG (Origin Data Global) ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2301844-1 2748559 A132512-ND 2301844-1 439-2301844-1 2301844-1 1005920-2301844-1 57AC4915 2301844-1
Product Name D-Shaped Connectors D Sub Connectors D-Sub Connector Assemblies D-Sub Connector Assemblies Electronic Connector D-Sub Connectors Connectors, Interconnects - D-Sub Connectors D Sub Conn, Rcpt, De, 9Pos, Solder; D Sub Connector Type Te Connectivity Connectors >> D-Sub/DVI/HDMI Connectors
Connector Type Wire to Board Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle Right-Angle
Current Rating 2.0 amps 2.0 amps 2.0 amps 2.0 amps 2.0 amps
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data