TE Connectivity D-Shaped Connectors 229975-1

Description
Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable, Ribbon Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1, 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount, Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Panel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable, Ribbon Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1, 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount, Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Panel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 229975-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
229975-1
D-Shaped Connectors 229975-1
Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable, Ribbon Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1, 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount, Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Cable, Cable-to-Panel Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable, Ribbon Cable
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1, 3.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Female Screwlocks, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable, Cable-to-Panel

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Singapore
3.5A 150V Electronic Connector
443-229975-1
3.5A 150V Electronic Connector 443-229975-1
50 Pos RA IDC Female Connector, 3.5A, 150V, Gold Plated Product overview: 229975-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.5A, 150V, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-229975-1 can be used for catalog matching and distributor lookup.

50 Pos RA IDC Female Connector, 3.5A, 150V, Gold Plated Product overview: 229975-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.5A, 150V, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-229975-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers & Wire Housings - 229975-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
229975-1
Headers & Wire Housings 229975-1
CHAMP CONNECTOR ASSY

CHAMP CONNECTOR ASSY

Buy Now
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 229975-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
229975-1
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 229975-1
ASSYRCPT50POSB SLOTBLK HSG

ASSYRCPT50POSB SLOTBLK HSG

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors - 1333153-229975-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
1333153-229975-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors 1333153-229975-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333153-229975-1 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>Centronic s Connectors Packaging: Bulk Number of Positions: 50 Connector Type: Receptacle Number of Rows: 2 Termination: IDC Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: Outer Shroud Contacts Standard Package: 100 Mounting: Free Hanging (In-Line) Flange Feature: Housing/Shell (4-40) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: -229975-1-SI,2299751 ,-HUB-15134-SI,-HUB- 15134-SI-ND,A1541,22 66-229975-1 Base Product Number: 229975 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333153-229975-1
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>Centronics Connectors
Packaging: Bulk
Number of Positions: 50
Connector Type: Receptacle
Number of Rows: 2
Termination: IDC
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: Outer Shroud Contacts
Standard Package: 100
Mounting: Free Hanging (In-Line)
Flange Feature: Housing/Shell (4-40)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: -229975-1-SI,2299751,-HUB-15134-SI,-HUB-15134-SI-ND,A1541,2266-229975-1
Base Product Number: 229975
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Centronics Connectors - A1541-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A1541-ND
Centronics Connectors A1541-ND
50 Position Receptacle Connector Free Hanging (In-Line) IDC

50 Position Receptacle Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
D-Sub Conn, Rcpt, 50Pos, Idc / Idt Rohs Compliant Amp - Te Connectivity - 70AH0210 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 50Pos, Idc / Idt Rohs Compliant Amp - Te Connectivity
70AH0210
D-Sub Conn, Rcpt, 50Pos, Idc / Idt Rohs Compliant Amp - Te Connectivity 70AH0210
D-SUB CONN, RCPT, 50POS, IDC / IDT ROHS COMPLIANT: YES

D-SUB CONN, RCPT, 50POS, IDC / IDT ROHS COMPLIANT: YES

Supplier's Site
CHAMP IDC Connector; Screw Lock Receptacle; 50 Position - 70087316 - Allied Electronics, Inc.
Fort Worth, TX, USA
CHAMP IDC Connector; Screw Lock Receptacle; 50 Position
70087316
CHAMP IDC Connector; Screw Lock Receptacle; 50 Position 70087316
CHAMP IDC Connector; Screw Lock Receptacle; 50 Position

CHAMP IDC Connector; Screw Lock Receptacle; 50 Position

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 229975-1 443-229975-1 229975-1 229975-1 1333153-229975-1 A1541-ND 70AH0210 70087316
Product Name D-Shaped Connectors 3.5A 150V Electronic Connector Headers & Wire Housings Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Centronics Connectors D-Sub Conn, Rcpt, 50Pos, Idc / Idt Rohs Compliant Amp - Te Connectivity CHAMP IDC Connector; Screw Lock Receptacle; 50 Position
Termination Insulation Displacement (IDC) IDC IDC IDC
Mounting Panel Mount, Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 1.0 to 3.5 amps 3.5 amps
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-5229913-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
6 suppliers
D-Shaped Connectors - 1-338314-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
D-Sub Conn, R/a, Receptacle, 25Pos, Th; No. Of Contacts Amp - Te Connectivity - 28AC6363 - Newark, An Avnet Company
Specs
Connector Type D-Sub Connector
Termination Through Hole
View Details
Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers