TE Connectivity D-Shaped Connectors 229974-1

Description
Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1, 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC , -55 - 105 DEGC  [-40 - 167 DEGF , -67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1, 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC , -55 - 105 DEGC  [-40 - 167 DEGF , -67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 229974-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
229974-1
D-Shaped Connectors 229974-1
Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1, 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC , -55 - 105 DEGC  [-40 - 167 DEGF , -67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1, 3.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Female Screwlocks, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package, Box & Tray
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC , -55 - 105 DEGC  [-40 - 167 DEGF , -67 - 221 DEGF ]
Buy Now
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 229974-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
229974-1
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 229974-1
ASSY PLUG 50 POS B SLOT

ASSY PLUG 50 POS B SLOT

Buy Now
Centronics Connectors - A1540-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A1540-ND
Centronics Connectors A1540-ND
50 Position Plug Connector Free Hanging (In-Line) IDC

50 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
I/O Connectors - 229974-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
229974-1
I/O Connectors 229974-1
ASSY, PLUG, 50 POS, B SLOT

ASSY, PLUG, 50 POS, B SLOT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
229974-1
I/O Connectors 229974-1
CHAMP CONNECTOR ASSY

CHAMP CONNECTOR ASSY

Buy Now
Swedesboro, NJ, United States
I/O Connectors
229974-1
I/O Connectors 229974-1
I/O Connectors

I/O Connectors

Buy Now
Singapore, Singapore
3.5A Electronic Connector
443-229974-1
3.5A Electronic Connector 443-229974-1
50 Pos IEEE 488 RA IDC Male Connector, 2.16mm Pitch, 3.5A Product overview: 229974-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.5A, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-229974-1 can be used for catalog matching and distributor lookup.

50 Pos IEEE 488 RA IDC Male Connector, 2.16mm Pitch, 3.5A Product overview: 229974-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3.5A, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-229974-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector - 229974-1 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
229974-1
Rectangular Connector 229974-1
2.16 [.085] IDC Connectors

2.16 [.085] IDC Connectors

Supplier's Site Datasheet
D Sub Connectors - 1920251 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1920251
D Sub Connectors 1920251
TE Connectivity 229974-1 D-Sub Connector

TE Connectivity 229974-1 D-Sub Connector

Supplier's Site
D Sub Connectors - 1920032 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1920032
D Sub Connectors 1920032
TE Connectivity 229974-1 D-Sub Connector

TE Connectivity 229974-1 D-Sub Connector

Supplier's Site
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity - 46F1630 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
46F1630
Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity 46F1630
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:IDC / IDT; Product Range:Champ-Lok Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, IDC/IDT; No. of Contacts:50Contacts; Gender:Plug; Connector Type:I/O; Contact Termination Type:IDC / IDT; Product Range:Champ-Lok Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Connector, IDC; 50-Pin Plug; Unshielded; 4-40 Holes; B-Slot; RoHS - 70086299 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, IDC; 50-Pin Plug; Unshielded; 4-40 Holes; B-Slot; RoHS
70086299
Connector, IDC; 50-Pin Plug; Unshielded; 4-40 Holes; B-Slot; RoHS 70086299
Connector, IDC; 50-Pin Plug; Unshielded; 4-40 Holes; B-Slot; RoHS

Connector, IDC; 50-Pin Plug; Unshielded; 4-40 Holes; B-Slot; RoHS

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Richardson RFPD RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 229974-1 229974-1 A1540-ND 229974-1 443-229974-1 229974-1 1920251 46F1630 70086299
Product Name D-Shaped Connectors Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Centronics Connectors I/O Connectors 3.5A Electronic Connector Rectangular Connector D Sub Connectors Mini D Ribbon Connector, Plug, 50 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity Connector, IDC; 50-Pin Plug; Unshielded; 4-40 Holes; B-Slot; RoHS
Connector Type Wire to Wire Connector Centronics Connector Rectangular Connectors, Heavy Duty D-Sub Connector; Wire to Board Connector
Termination Insulation Displacement (IDC) IDC Crimp Solder IDC / IDT IDC
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free-Hanging Through hole Cable Mount
Current Rating 1.0 to 3.5 amps 3.5 amps 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1466328-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Coax Connectors - 1-1589072-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Solder
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 104503-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers