TE Connectivity Docking Connectors 229913-1

Description
Configuration Features Number of Positions : 50 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Cable-to-Board Docking Connector Style : Receptacle Sealable : No Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 50 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Cable-to-Board Docking Connector Style : Receptacle Sealable : No Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 229913-1 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
229913-1
Docking Connectors 229913-1
Configuration Features Number of Positions : 50 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable, Cable-to-Board Docking Connector Style : Receptacle Sealable : No Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable, Cable-to-Board
  • Docking Connector Style : Receptacle
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
I/O Connectors - 229913-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
229913-1
I/O Connectors 229913-1
KIT, RCPT, 50 POS, B SLOT

KIT, RCPT, 50 POS, B SLOT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
229913-1
I/O Connectors 229913-1
I/O Connectors

I/O Connectors

Buy Now
Singapore, Singapore
Electronic Connector
443-229913-1
Electronic Connector 443-229913-1
Conn IEEE 488 RCP 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Kit Product overview: 229913-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-229913-1 can be used for catalog matching and distributor lookup.

Conn IEEE 488 RCP 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Kit Product overview: 229913-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-229913-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - A1572-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A1572-ND
Centronics Connectors A1572-ND
50 Position Receptacle Connector Free Hanging (In-Line), Right Angle IDC

50 Position Receptacle Connector Free Hanging (In-Line), Right Angle IDC

Buy Now Datasheet
Mini D Ribbon Connector, Socket 50 Position Idc/idt; No. Of Contacts Amp - Te Connectivity - 82F9858 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Socket 50 Position Idc/idt; No. Of Contacts Amp - Te Connectivity
82F9858
Mini D Ribbon Connector, Socket 50 Position Idc/idt; No. Of Contacts Amp - Te Connectivity 82F9858
MINI D RIBBON CONNECTOR, SOCKET 50 POSITION IDC/IDT; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:-; Contact Termination Type:-; Product Range:-; Connector Mounting:-; Contact Plating:-; Contact Material:- RoHS Compliant: No

MINI D RIBBON CONNECTOR, SOCKET 50 POSITION IDC/IDT; No. of Contacts:50Contacts; Gender:Receptacle; Connector Type:-; Contact Termination Type:-; Product Range:-; Connector Mounting:-; Contact Plating:-; Contact Material:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 229913-1 229913-1 443-229913-1 A1572-ND 82F9858
Product Name Docking Connectors I/O Connectors Electronic Connector Centronics Connectors Mini D Ribbon Connector, Socket 50 Position Idc/idt; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector Centronics Connector
Current Rating 1.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 5555139-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Panel Mount & Board Mount
View Details
6 suppliers
Connector Systems Amp - Te Connectivity - 28AC6863 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details