TE Connectivity USB Connectors 2295018-2

Description
Body Features Offset (MM) : .65 Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 24 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Housing Features Body Orientation : Right Angle Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards IP Rating : IPX4 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Mid Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M2 Threaded Hole Grounding Options : Panel Ground Integral Locking Latch : Without USB Type : C USB Version : 3.1 Gen 1 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Offset (MM) : .65 Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 24 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Housing Features Body Orientation : Right Angle Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards IP Rating : IPX4 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Mid Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M2 Threaded Hole Grounding Options : Panel Ground Integral Locking Latch : Without USB Type : C USB Version : 3.1 Gen 1 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2295018-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2295018-2
USB Connectors 2295018-2
Body Features Offset (MM) : .65 Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 24 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Housing Features Body Orientation : Right Angle Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards IP Rating : IPX4 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Mid Mount PCB Mount Retention Type : SMT Hold Down - Solder Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : M2 Threaded Hole Grounding Options : Panel Ground Integral Locking Latch : Without USB Type : C USB Version : 3.1 Gen 1 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Offset (MM) : .65
  • Shell Plating Finish : Bright
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 24
  • Panel Ground Location : Right/Left

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • IP Rating : IPX4

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Mid Mount
  • PCB Mount Retention Type : SMT Hold Down - Solder

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : M2 Threaded Hole
  • Grounding Options : Panel Ground
  • Integral Locking Latch : Without
  • USB Type : C
  • USB Version : 3.1 Gen 1

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
312-2295018-2
SMD Electronic Connector 312-2295018-2
USB-C Connector, 3.1, Right Angle, SMD, 24 Pos Product overview: 2295018-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2295018-2 can be used for catalog matching and distributor lookup.

USB-C Connector, 3.1, Right Angle, SMD, 24 Pos Product overview: 2295018-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-2295018-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connectors - 2295018-2 - 854636-2295018-2 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 2295018-2
854636-2295018-2
USB, DVI, HDMI Connectors - 2295018-2 854636-2295018-2
Manufacturer: TE Connectivity Win Source Part Number: 854636-2295018-2 Features: Connector Position Package: Reel - TR Family Name: 2295018 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -2295018-2-SI, A124377CT, A124377TB, A124377TR, A124377DKR, -2295018-2-CSI, A124377TB-ND

Manufacturer: TE Connectivity
Win Source Part Number: 854636-2295018-2
Features: Connector Position
Package: Reel - TR
Family Name: 2295018
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -2295018-2-SI, A124377CT, A124377TB, A124377TR, A124377DKR, -2295018-2-CSI, A124377TB-ND

Buy Now Datasheet
USB Connectors - 2295018-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
2295018-2
USB Connectors 2295018-2
SPLASH PROOF USB TYPE C REC, DUAL SMT

SPLASH PROOF USB TYPE C REC, DUAL SMT

Buy Now
Swedesboro, NJ, United States
USB Connectors
2295018-2
USB Connectors 2295018-2
USB Type C Receptacle

USB Type C Receptacle

Buy Now
Swedesboro, NJ, United States
USB Connectors
2295018-2
USB Connectors 2295018-2
USB Connectors

USB Connectors

Buy Now
USB, DVI, HDMI Connector Assemblies - A124377CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A124377CT-ND
USB, DVI, HDMI Connector Assemblies A124377CT-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Cutout, Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Cutout, Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A124377TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A124377TR-ND
USB, DVI, HDMI Connector Assemblies A124377TR-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Cutout, Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Cutout, Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB Connectors - 1235254P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1235254P
USB Connectors 1235254P
TE Connectivity 2295018-2 USB Connector

TE Connectivity 2295018-2 USB Connector

Supplier's Site
USB Connectors - 1649324 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1649324
USB Connectors 1649324
TE Connectivity 2295018-2 USB Connector

TE Connectivity 2295018-2 USB Connector

Supplier's Site
USB, DVI, HDMI Connector Assemblies - 2295018-2 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
2295018-2
USB, DVI, HDMI Connector Assemblies 2295018-2
CONN RCPT USB3.1 TYPEC 24POS SMD

CONN RCPT USB3.1 TYPEC 24POS SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
2295018-2
USB Connectors 2295018-2
USB Connectors SPLASH PROOF USB TYPE C REC, DUAL SMT

USB Connectors SPLASH PROOF USB TYPE C REC, DUAL SMT

Buy Now Datasheet
Usb Connector, 3.1 Type C, Rcpt, Smt; Usb Connector Type Te Connectivity - 84Y3653 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 3.1 Type C, Rcpt, Smt; Usb Connector Type Te Connectivity
84Y3653
Usb Connector, 3.1 Type C, Rcpt, Smt; Usb Connector Type Te Connectivity 84Y3653
USB CONNECTOR, 3.1 TYPE C, RCPT, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONNECTOR, 3.1 TYPE C, RCPT, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Usb Connector, 3.1 Type C, Rcpt, Smt; Usb Connector Type Te Connectivity - 84Y6802 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 3.1 Type C, Rcpt, Smt; Usb Connector Type Te Connectivity
84Y6802
Usb Connector, 3.1 Type C, Rcpt, Smt; Usb Connector Type Te Connectivity 84Y6802
USB CONNECTOR, 3.1 TYPE C, RCPT, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

USB CONNECTOR, 3.1 TYPE C, RCPT, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Connector, 3.1 Type C, Rcpt, Smt; Usb Connector Type Te Connectivity - 84Y6801 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 3.1 Type C, Rcpt, Smt; Usb Connector Type Te Connectivity
84Y6801
Usb Connector, 3.1 Type C, Rcpt, Smt; Usb Connector Type Te Connectivity 84Y6801
USB CONNECTOR, 3.1 TYPE C, RCPT, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

USB CONNECTOR, 3.1 TYPE C, RCPT, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Ways; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2295018-2 312-2295018-2 854636-2295018-2 2295018-2 2295018-2 A124377CT-ND 1235254P 1649324 2295018-2 2295018-2 84Y3653
Product Name USB Connectors SMD Electronic Connector USB, DVI, HDMI Connectors - 2295018-2 USB Connectors USB Connectors USB, DVI, HDMI Connector Assemblies USB Connectors USB Connectors USB, DVI, HDMI Connector Assemblies USB Connectors Usb Connector, 3.1 Type C, Rcpt, Smt; Usb Connector Type Te Connectivity
Connector Type USB; Wire to Board Connector USB USB USB USB USB USB
Termination Surface Mount Solder Solder SMD/SMT
Mounting Board Mount DUAL Board Cutout, Surface Mount, Right Angle; Through Hole Surface mount Board Cutout, Surface Mount, Right Angle; Through Hole Panel Surface Mount
Current Rating 5.0 amps 0.2 to 5.0 amps 0.2 to 5.0 amps 0.2 to 6.2 amps
Category USB USB
Unlock Full Specs
to access all available technical data