TE Connectivity Shld Network Cable, 4 Pair, 26Awg, 305M; Cable Shielding Te Connectivity 2294962-1

Description
SHLD NETWORK CABLE, 4 PAIR, 26AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
SHLD NETWORK CABLE, 4 PAIR, 26AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 4 Pair, 26Awg, 305M; Cable Shielding Te Connectivity - 13AC3226 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 26Awg, 305M; Cable Shielding Te Connectivity
13AC3226
Shld Network Cable, 4 Pair, 26Awg, 305M; Cable Shielding Te Connectivity 13AC3226
SHLD NETWORK CABLE, 4 PAIR, 26AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PAIR, 26AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AC3226
Product Name Shld Network Cable, 4 Pair, 26Awg, 305M; Cable Shielding Te Connectivity
Application Networking
Unlock Full Specs
to access all available technical data