TE Connectivity High Speed Digital & Data Cable 2294961-1

Description
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Polyethylene Jacket Material : PVC Shield Capacity : .85 Shield Style : Braid Dimensions Overall Outside Diameter : 7.5 MM  [.295 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Polyethylene Jacket Material : PVC Shield Capacity : .85 Shield Style : Braid Dimensions Overall Outside Diameter : 7.5 MM  [.295 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 2294961-1 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
2294961-1
High Speed Digital & Data Cable 2294961-1
Body Features Conductor Material : Tin-Plated Copper Insulation Material : Polyethylene Jacket Material : PVC Shield Capacity : .85 Shield Style : Braid Dimensions Overall Outside Diameter : 7.5 MM  [.295 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 100 Product Type Features Product Type : Cable Wire/Cable Type : Cat 5e Quad Signal Characteristics Velocity of Propagation : 65% Usage Conditions Cable Type : High Speed Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Insulation Material : Polyethylene
  • Jacket Material : PVC
  • Shield Capacity : .85
  • Shield Style : Braid

Dimensions


  • Overall Outside Diameter : 7.5 MM  [.295 INCH ]
  • Wire Size (MMSQ) : .25
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 100

Product Type Features


  • Product Type : Cable
  • Wire/Cable Type : Cat 5e Quad

Signal Characteristics


  • Velocity of Propagation : 65%

Usage Conditions


  • Cable Type : High Speed
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Shld Network Cable, 4 Pair, 26Awg, 305M; Cable Shielding Te Connectivity - 13AC3225 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 26Awg, 305M; Cable Shielding Te Connectivity
13AC3225
Shld Network Cable, 4 Pair, 26Awg, 305M; Cable Shielding Te Connectivity 13AC3225
SHLD NETWORK CABLE, 4 PAIR, 26AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Purple RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PAIR, 26AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Purple RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 2294961-1 13AC3225
Product Name High Speed Digital & Data Cable Shld Network Cable, 4 Pair, 26Awg, 305M; Cable Shielding Te Connectivity
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171914-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Coaxial Cables (RF) - 080-0014-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers