TE Connectivity Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Te Connectivity 2294955-1

Description
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Te Connectivity - 13AC3221 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Te Connectivity
13AC3221
Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Te Connectivity 13AC3221
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PAIR, 24AWG, 305M; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AC3221
Product Name Shld Network Cable, 4 Pair, 24Awg, 305M; Cable Shielding Te Connectivity
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, double-end, for Latches - G125-FC11605L0-1000F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details