TE Connectivity SIM Card Connectors 2290741-1

Description
Body Features Ejector Type : Pin Push Shell Material : Stainless Steel Configuration Features Card Detection Switch : With Card Insertion Style : Tray Type Number of Loaded Positions : 20 Number of Positions : 20 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .3 Dimensions Profile Height from PCB (MM) : 1.42 Electrical Characteristics Current Rating (Max) (AMP) : .3 Voltage Rating (VAC) : 10 Housing Features Centerline (Pitch) : 2.54 MM , 1.1 MM  [.1 INCH , .04 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Compatible Card : Pin Push Connector & Contact Terminates To : Printed Circuit Board Module Type : SIM (Security Identity Module) Product Type : Connector Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Ejector Type : Pin Push Shell Material : Stainless Steel Configuration Features Card Detection Switch : With Card Insertion Style : Tray Type Number of Loaded Positions : 20 Number of Positions : 20 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .3 Dimensions Profile Height from PCB (MM) : 1.42 Electrical Characteristics Current Rating (Max) (AMP) : .3 Voltage Rating (VAC) : 10 Housing Features Centerline (Pitch) : 2.54 MM , 1.1 MM  [.1 INCH , .04 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Compatible Card : Pin Push Connector & Contact Terminates To : Printed Circuit Board Module Type : SIM (Security Identity Module) Product Type : Connector Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIM Card Connectors - 2290741-1 - TE Connectivity
Berwyn, PA, United States
SIM Card Connectors
2290741-1
SIM Card Connectors 2290741-1
Body Features Ejector Type : Pin Push Shell Material : Stainless Steel Configuration Features Card Detection Switch : With Card Insertion Style : Tray Type Number of Loaded Positions : 20 Number of Positions : 20 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .3 Dimensions Profile Height from PCB (MM) : 1.42 Electrical Characteristics Current Rating (Max) (AMP) : .3 Voltage Rating (VAC) : 10 Housing Features Centerline (Pitch) : 2.54 MM , 1.1 MM  [.1 INCH , .04 INCH ] Housing Color : Black Housing Material : LCP (Liquid Crystal Polymer) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1200 Product Type Features Compatible Card : Pin Push Connector & Contact Terminates To : Printed Circuit Board Module Type : SIM (Security Identity Module) Product Type : Connector Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Ejector Type : Pin Push
  • Shell Material : Stainless Steel

Configuration Features


  • Card Detection Switch : With
  • Card Insertion Style : Tray Type
  • Number of Loaded Positions : 20
  • Number of Positions : 20

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .3

Dimensions


  • Profile Height from PCB (MM) : 1.42

Electrical Characteristics


  • Current Rating (Max) (AMP) : .3
  • Voltage Rating (VAC) : 10

Housing Features


  • Centerline (Pitch) : 2.54 MM , 1.1 MM  [.1 INCH , .04 INCH ]
  • Housing Color : Black
  • Housing Material : LCP (Liquid Crystal Polymer)

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Surface Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1200

Product Type Features


  • Compatible Card : Pin Push
  • Connector & Contact Terminates To : Printed Circuit Board
  • Module Type : SIM (Security Identity Module)
  • Product Type : Connector

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Memory Connectors - PC Card Sockets - 2290741-1 - 854632-2290741-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 2290741-1
854632-2290741-1
Memory Connectors - PC Card Sockets - 2290741-1 854632-2290741-1
Manufacturer: TE Connectivity Win Source Part Number: 854632-2290741-1 Features: Position Card Connector Package: Reel - TR Part Status: Obsolete Family Name: 2290741 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2266-2290741-1TR, A125150CT, -2290741-1-SI, A125150TR, -2290741-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 854632-2290741-1
Features: Position Card Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: 2290741
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-2290741-1TR, A125150CT, -2290741-1-SI, A125150TR, -2290741-1-CSI

Buy Now Datasheet
PC Card Sockets - A125150TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A125150TR-ND
PC Card Sockets A125150TR-ND
20 Position Card Connector Combo - microSD™, NANO SIM Surface Mount, Right Angle Gold

20 Position Card Connector Combo - microSD™, NANO SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
Micro Sd Card, Pin-Push, 20Pos, Smt; Memory / Card Type Te Connectivity - 13AC7969 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sd Card, Pin-Push, 20Pos, Smt; Memory / Card Type Te Connectivity
13AC7969
Micro Sd Card, Pin-Push, 20Pos, Smt; Memory / Card Type Te Connectivity 13AC7969
MICRO SD CARD, PIN-PUSH, 20POS, SMT; Memory / Card Type:Combo - MicroSD, Nano SIM; Insert & Eject Mechanism:Push-Pull; No. of Contacts:20Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

MICRO SD CARD, PIN-PUSH, 20POS, SMT; Memory / Card Type:Combo - MicroSD, Nano SIM; Insert & Eject Mechanism:Push-Pull; No. of Contacts:20Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site
PC Card Sockets - 2290741-1 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
2290741-1
PC Card Sockets 2290741-1
CONN COMBO CARD PUSH/PULL R/A

CONN COMBO CARD PUSH/PULL R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2290741-1 854632-2290741-1 A125150TR-ND 13AC7969 2290741-1
Product Name SIM Card Connectors Memory Connectors - PC Card Sockets - 2290741-1 PC Card Sockets Micro Sd Card, Pin-Push, 20Pos, Smt; Memory / Card Type Te Connectivity PC Card Sockets
Connector Type PC Card Connector PC Card Connector Connector Micro Connector and Nano Connector PC Card Connector
Unlock Full Specs
to access all available technical data