TE Connectivity SIM Card Connectors 2286237-1

Description
Configuration Features Card Detection Switch : Without Card Insertion Style : Normal Insertion Number of Loaded Positions : 8 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : .2 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Card Guide Slots : Without Compatible Card : SIM/SAM Connector & Contact Terminates To : Printed Circuit Board Product Type : Connector Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Card Detection Switch : Without Card Insertion Style : Normal Insertion Number of Loaded Positions : 8 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : .2 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Card Guide Slots : Without Compatible Card : SIM/SAM Connector & Contact Terminates To : Printed Circuit Board Product Type : Connector Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIM Card Connectors - 2286237-1 - TE Connectivity
Berwyn, PA, United States
SIM Card Connectors
2286237-1
SIM Card Connectors 2286237-1
Configuration Features Card Detection Switch : Without Card Insertion Style : Normal Insertion Number of Loaded Positions : 8 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : .2 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mounting Style : Surface Mount Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Card Guide Slots : Without Compatible Card : SIM/SAM Connector & Contact Terminates To : Printed Circuit Board Product Type : Connector Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Card Detection Switch : Without
  • Card Insertion Style : Normal Insertion
  • Number of Loaded Positions : 8
  • Number of Positions : 8

Contact Features


  • Contact Current Rating (Max) (AMP) : .2

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mounting Style : Surface Mount

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Card Guide Slots : Without
  • Compatible Card : SIM/SAM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Product Type : Connector

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Connectors, Interconnects Memory Connectors PC Card Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Memory Connectors PC Card Sockets
Connectors, Interconnects Memory Connectors PC Card Sockets
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Memory Connectors PC Card Sockets Connector Type: Connector Package: Tape & Reel (TR) Height Above Board: 0.012" (0.30mm) Card Type: Nano SIM, Micro SIM, Mini SIM Insertion, Removal Method: Push In, Pull Out Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Obsolete

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Memory Connectors PC Card Sockets
Connector Type: Connector
Package: Tape & Reel (TR)
Height Above Board: 0.012" (0.30mm)
Card Type: Nano SIM, Micro SIM, Mini SIM
Insertion, Removal Method: Push In, Pull Out
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete

Buy Now Datasheet
PC Card Sockets - A123398TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A123398TR-ND
PC Card Sockets A123398TR-ND
6 Position Card Connector Nano SIM, Micro SIM, Mini SIM Surface Mount, Right Angle

6 Position Card Connector Nano SIM, Micro SIM, Mini SIM Surface Mount, Right Angle

Buy Now Datasheet
Sim Socket, Block, Mini/micro/nano; Memory / Card Type Te Connectivity - 72Y0072 - Newark, An Avnet Company
Chicago, IL, United States
Sim Socket, Block, Mini/micro/nano; Memory / Card Type Te Connectivity
72Y0072
Sim Socket, Block, Mini/micro/nano; Memory / Card Type Te Connectivity 72Y0072
SIM SOCKET, BLOCK, MINI/MICRO/NANO; Memory / Card Type:SIM; Insert & Eject Mechanism:Push-Pull; No. of Contacts:-; Contact Material:-; Contact Plating:-; Product Range:-; Connector Type:SIM Socket RoHS Compliant: Yes

SIM SOCKET, BLOCK, MINI/MICRO/NANO; Memory / Card Type:SIM; Insert & Eject Mechanism:Push-Pull; No. of Contacts:-; Contact Material:-; Contact Plating:-; Product Range:-; Connector Type:SIM Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2286237-1 A123398TR-ND 72Y0072
Product Name SIM Card Connectors Connectors, Interconnects Memory Connectors PC Card Sockets PC Card Sockets Sim Socket, Block, Mini/micro/nano; Memory / Card Type Te Connectivity
Connector Type PC Card Connector PC Card Connector Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data