TE Connectivity Fiber Optic Connector; Fibre Optic Connector Type Amp - Te Connectivity 228087-1

Description
Fiber Optic Connector; Fibre Optic Connector Type:Dry Non Polish (DNP); Fibre Type:-; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:Optimate Series; Connector Type:Fibre Optic RoHS Compliant: Yes
Datasheet
Description
Fiber Optic Connector; Fibre Optic Connector Type:Dry Non Polish (DNP); Fibre Type:-; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:Optimate Series; Connector Type:Fibre Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector; Fibre Optic Connector Type Amp - Te Connectivity - 87F6290 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Connector; Fibre Optic Connector Type Amp - Te Connectivity
87F6290
Fiber Optic Connector; Fibre Optic Connector Type Amp - Te Connectivity 87F6290
Fiber Optic Connector; Fibre Optic Connector Type:Dry Non Polish (DNP); Fibre Type:-; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:Optimate Series; Connector Type:Fibre Optic RoHS Compliant: Yes

Fiber Optic Connector; Fibre Optic Connector Type:Dry Non Polish (DNP); Fibre Type:-; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:Optimate Series; Connector Type:Fibre Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87F6290
Product Name Fiber Optic Connector; Fibre Optic Connector Type Amp - Te Connectivity
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2410 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details