TE Connectivity Power Cable Assemblies 2267221-2

Description
Body Features Cable Color : Black Configuration Features Keyed : Yes Number of Positions : 5 Number of Power Positions : 3 Number of Signal Positions : 2 Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 16.64 MM  [.655 INCH ] Wire Size (MMSQ) : 6, .5 Wire Size (AWG) : 20, 10 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Agency/Standard : UL UL Flammability Rating : UL 94V-0 UL Rating : Listed Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 10 M  [10 FT ] Packaging Features Packaging Method : Bag Product Type Features Applies To : Wire/Cable Cable Assembly Category : Power Cable Assembly Type : DC EV Charge Gun Pigtail Connector Type (End A) : DC EV Charge Gun Plug Gender : Female Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Configuration Features Keyed : Yes Number of Positions : 5 Number of Power Positions : 3 Number of Signal Positions : 2 Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 16.64 MM  [.655 INCH ] Wire Size (MMSQ) : 6, .5 Wire Size (AWG) : 20, 10 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Agency/Standard : UL UL Flammability Rating : UL 94V-0 UL Rating : Listed Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 10 M  [10 FT ] Packaging Features Packaging Method : Bag Product Type Features Applies To : Wire/Cable Cable Assembly Category : Power Cable Assembly Type : DC EV Charge Gun Pigtail Connector Type (End A) : DC EV Charge Gun Plug Gender : Female Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2267221-2 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2267221-2
Power Cable Assemblies 2267221-2
Body Features Cable Color : Black Configuration Features Keyed : Yes Number of Positions : 5 Number of Power Positions : 3 Number of Signal Positions : 2 Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 16.64 MM  [.655 INCH ] Wire Size (MMSQ) : 6, .5 Wire Size (AWG) : 20, 10 Housing Features Housing Color : Black Housing Material : Thermoplastic Industry Standards Agency/Standard : UL UL Flammability Rating : UL 94V-0 UL Rating : Listed Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 10 M  [10 FT ] Packaging Features Packaging Method : Bag Product Type Features Applies To : Wire/Cable Cable Assembly Category : Power Cable Assembly Type : DC EV Charge Gun Pigtail Connector Type (End A) : DC EV Charge Gun Plug Gender : Female Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Color : Black

Configuration Features


  • Keyed : Yes
  • Number of Positions : 5
  • Number of Power Positions : 3
  • Number of Signal Positions : 2

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Silver
  • Contact Underplating Material : Nickel

Dimensions


  • Outside Cable Diameter : 16.64 MM  [.655 INCH ]
  • Wire Size (MMSQ) : 6, .5
  • Wire Size (AWG) : 20, 10

Housing Features


  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Agency/Standard : UL
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Listed

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single-Ended
  • Cable Assembly Length : 10 M  [10 FT ]

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Applies To : Wire/Cable
  • Cable Assembly Category : Power
  • Cable Assembly Type : DC EV Charge Gun Pigtail
  • Connector Type (End A) : DC EV Charge Gun Plug
  • Gender : Female
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Power, Line Cables and Extension Cords - A126643-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
A126643-ND
Power, Line Cables and Extension Cords A126643-ND
15.00' (4.57m) Power Cord Black EV Type 1 To Cable

15.00' (4.57m) Power Cord Black EV Type 1 To Cable

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 2267221-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
2267221-2
Cable Assemblies - Power, Line Cables and Extension Cords 2267221-2
CORD 10AWG EV TYPE 1 TO CBL 15'

CORD 10AWG EV TYPE 1 TO CBL 15'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2267221-2 A126643-ND 2267221-2
Product Name Power Cable Assemblies Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords
Cable Length 32.81 ft (100 dm) 15 ft (45.72 dm) 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-06171932-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Electric, Hybrid & Fuel Cell Cable Assemblies - 2344189-1 - TE Connectivity
Specs
Product Type Type 2 Inlet Charger
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers