TE Connectivity Power Cable Assemblies 2267220-3

Description
Body Features Cable Color : Gray Configuration Features Keyed : Yes Number of Positions : 5 Number of Power Positions : 3 Number of Signal Positions : 2 Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 16.64 MM  [.655 INCH ] Wire Size (MMSQ) : 6, .5 Wire Size (AWG) : 20, 10 Housing Features Housing Color : Gray Housing Material : Thermoplastic Industry Standards Agency/Standard : UL UL Flammability Rating : UL 94V-0 UL Rating : Listed Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 10 M  [10 FT ] Packaging Features Packaging Method : Bag Product Type Features Applies To : Wire/Cable Cable Assembly Category : Power Cable Assembly Type : DC EV Charge Gun Pigtail Connector Type (End A) : DC EV Charge Gun Plug Gender : Female Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Configuration Features Keyed : Yes Number of Positions : 5 Number of Power Positions : 3 Number of Signal Positions : 2 Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 16.64 MM  [.655 INCH ] Wire Size (MMSQ) : 6, .5 Wire Size (AWG) : 20, 10 Housing Features Housing Color : Gray Housing Material : Thermoplastic Industry Standards Agency/Standard : UL UL Flammability Rating : UL 94V-0 UL Rating : Listed Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 10 M  [10 FT ] Packaging Features Packaging Method : Bag Product Type Features Applies To : Wire/Cable Cable Assembly Category : Power Cable Assembly Type : DC EV Charge Gun Pigtail Connector Type (End A) : DC EV Charge Gun Plug Gender : Female Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2267220-3 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2267220-3
Power Cable Assemblies 2267220-3
Body Features Cable Color : Gray Configuration Features Keyed : Yes Number of Positions : 5 Number of Power Positions : 3 Number of Signal Positions : 2 Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Silver Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 16.64 MM  [.655 INCH ] Wire Size (MMSQ) : 6, .5 Wire Size (AWG) : 20, 10 Housing Features Housing Color : Gray Housing Material : Thermoplastic Industry Standards Agency/Standard : UL UL Flammability Rating : UL 94V-0 UL Rating : Listed Operation/Applicatio n Shielded : Yes Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 10 M  [10 FT ] Packaging Features Packaging Method : Bag Product Type Features Applies To : Wire/Cable Cable Assembly Category : Power Cable Assembly Type : DC EV Charge Gun Pigtail Connector Type (End A) : DC EV Charge Gun Plug Gender : Female Product Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Color : Gray

Configuration Features


  • Keyed : Yes
  • Number of Positions : 5
  • Number of Power Positions : 3
  • Number of Signal Positions : 2

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Silver
  • Contact Underplating Material : Nickel

Dimensions


  • Outside Cable Diameter : 16.64 MM  [.655 INCH ]
  • Wire Size (MMSQ) : 6, .5
  • Wire Size (AWG) : 20, 10

Housing Features


  • Housing Color : Gray
  • Housing Material : Thermoplastic

Industry Standards


  • Agency/Standard : UL
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Listed

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Configuration : Single-Ended
  • Cable Assembly Length : 10 M  [10 FT ]

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Applies To : Wire/Cable
  • Cable Assembly Category : Power
  • Cable Assembly Type : DC EV Charge Gun Pigtail
  • Connector Type (End A) : DC EV Charge Gun Plug
  • Gender : Female
  • Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Power, Line Cables and Extension Cords - A126640-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
A126640-ND
Power, Line Cables and Extension Cords A126640-ND
20.00' (6.10m) Power Cord Black EV Type 1 To Cable

20.00' (6.10m) Power Cord Black EV Type 1 To Cable

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 2267220-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
2267220-3
Cable Assemblies - Power, Line Cables and Extension Cords 2267220-3
CORD 10AWG EV TYPE 1 TO CBL 20'

CORD 10AWG EV TYPE 1 TO CBL 20'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2267220-3 A126640-ND 2267220-3
Product Name Power Cable Assemblies Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords
Cable Length 32.81 ft (100 dm) 20 ft (60.96 dm) 20 ft (60.96 dm)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - 1508-1352-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.5 ft (4.57 dm)
Connector Type Plug, Male Pins
View Details