TE Connectivity Power Cable Assemblies 2267185-2

Description
Body Features Cable Color : White Configuration Features Keyed : Yes Number of Positions : 5 Dimensions Outside Cable Diameter : 16.64 MM  [.655 INCH ] Wire Size (AWG) : 10 Wire Size (CMA) : 5.26 Housing Features Housing Color : White Housing Material : Valox V3900WX Industry Standards Agency/Standard : UL Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 4.57 M  [15 FT ] Product Type Features Cable Assembly Type : DC EV Charge Gun Pigtail Connector Type (End A) : DC EV Charge Gun Plug Usage Conditions Operating Temperature Range : -30 - 50 DEGC  [-22 - 122 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : White Configuration Features Keyed : Yes Number of Positions : 5 Dimensions Outside Cable Diameter : 16.64 MM  [.655 INCH ] Wire Size (AWG) : 10 Wire Size (CMA) : 5.26 Housing Features Housing Color : White Housing Material : Valox V3900WX Industry Standards Agency/Standard : UL Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 4.57 M  [15 FT ] Product Type Features Cable Assembly Type : DC EV Charge Gun Pigtail Connector Type (End A) : DC EV Charge Gun Plug Usage Conditions Operating Temperature Range : -30 - 50 DEGC  [-22 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 2267185-2 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
2267185-2
Power Cable Assemblies 2267185-2
Body Features Cable Color : White Configuration Features Keyed : Yes Number of Positions : 5 Dimensions Outside Cable Diameter : 16.64 MM  [.655 INCH ] Wire Size (AWG) : 10 Wire Size (CMA) : 5.26 Housing Features Housing Color : White Housing Material : Valox V3900WX Industry Standards Agency/Standard : UL Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 4.57 M  [15 FT ] Product Type Features Cable Assembly Type : DC EV Charge Gun Pigtail Connector Type (End A) : DC EV Charge Gun Plug Usage Conditions Operating Temperature Range : -30 - 50 DEGC  [-22 - 122 DEGF ]

Body Features


  • Cable Color : White

Configuration Features


  • Keyed : Yes
  • Number of Positions : 5

Dimensions


  • Outside Cable Diameter : 16.64 MM  [.655 INCH ]
  • Wire Size (AWG) : 10
  • Wire Size (CMA) : 5.26

Housing Features


  • Housing Color : White
  • Housing Material : Valox V3900WX

Industry Standards


  • Agency/Standard : UL

Other


  • Cable Assembly Configuration : Single-Ended
  • Cable Assembly Length : 4.57 M  [15 FT ]

Product Type Features


  • Cable Assembly Type : DC EV Charge Gun Pigtail
  • Connector Type (End A) : DC EV Charge Gun Plug

Usage Conditions


  • Operating Temperature Range : -30 - 50 DEGC  [-22 - 122 DEGF ]
Buy Now
Power, Line Cables and Extension Cords - A126635-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
A126635-ND
Power, Line Cables and Extension Cords A126635-ND
15.00' (4.57m) Power Cord Black EV Type 1 To Cable

15.00' (4.57m) Power Cord Black EV Type 1 To Cable

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 2267185-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
2267185-2
Cable Assemblies - Power, Line Cables and Extension Cords 2267185-2
CORD 10AWG EV TYPE 1 TO CBL 15'

CORD 10AWG EV TYPE 1 TO CBL 15'

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2267185-2 A126635-ND 2267185-2
Product Name Power Cable Assemblies Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords
Cable Length 14.99 ft (45.7 dm) 15 ft (45.72 dm) 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Electric, Hybrid & Fuel Cell Cable Assemblies - 1-2408729-6 - TE Connectivity
Specs
Cable Length 13.12 ft (40 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power, Line Cables and Extension Cords - 817-1861-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type BS1363A
View Details