TE Connectivity Toggle Switches 2267088-7

Description
Body Features Toggle Switch Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On On Contact Features Switch Contact Plating Material : Gold Toggle Switch Contact Current Rating (AMP) : .4 Electrical Characteristics Toggle Switch Voltage Rating (VAC) : 20 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Printed Circuit Board Other Comment : IP67 Rated Product Type Features Product Type : Switch Sealed Device : Yes Toggle Switch Type : Rocker Termination Features Termination Type : Vertical
Request a Quote
Description
Body Features Toggle Switch Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On On Contact Features Switch Contact Plating Material : Gold Toggle Switch Contact Current Rating (AMP) : .4 Electrical Characteristics Toggle Switch Voltage Rating (VAC) : 20 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Printed Circuit Board Other Comment : IP67 Rated Product Type Features Product Type : Switch Sealed Device : Yes Toggle Switch Type : Rocker Termination Features Termination Type : Vertical
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2267088-7 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
2267088-7
Toggle Switches 2267088-7
Body Features Toggle Switch Seal Type : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On On Contact Features Switch Contact Plating Material : Gold Toggle Switch Contact Current Rating (AMP) : .4 Electrical Characteristics Toggle Switch Voltage Rating (VAC) : 20 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Printed Circuit Board Other Comment : IP67 Rated Product Type Features Product Type : Switch Sealed Device : Yes Toggle Switch Type : Rocker Termination Features Termination Type : Vertical

Body Features


  • Toggle Switch Seal Type : Terminal Seal (Epoxy)

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Function : On On

Contact Features


  • Switch Contact Plating Material : Gold
  • Toggle Switch Contact Current Rating (AMP) : .4

Electrical Characteristics


  • Toggle Switch Voltage Rating (VAC) : 20
  • Toggle Switch Voltage Rating (VDC) : 20

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Toggle Switch Mounting Type : Printed Circuit Board

Other


  • Comment : IP67 Rated

Product Type Features


  • Product Type : Switch
  • Sealed Device : Yes
  • Toggle Switch Type : Rocker

Termination Features


  • Termination Type : Vertical
Buy Now

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number 2267088-7
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
Terminal Type Vertical
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-08-2-1-17-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Toggle Switches - 450-08-4-2-20901BUND-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switches - 1-2532788-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function (On) On (On)
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details