TE Connectivity SIM Card Connectors 2229333-2

Description
Body Features Ejector Type : Push-Push Primary Product Color : Black Configuration Features Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1050 Product Type Features Card Stop : With Compatible Card : 3FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Push Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Ejector Type : Push-Push Primary Product Color : Black Configuration Features Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1050 Product Type Features Card Stop : With Compatible Card : 3FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Push Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIM Card Connectors - 2229333-2 - TE Connectivity
Berwyn, PA, United States
SIM Card Connectors
2229333-2
SIM Card Connectors 2229333-2
Body Features Ejector Type : Push-Push Primary Product Color : Black Configuration Features Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 1050 Product Type Features Card Stop : With Compatible Card : 3FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Push Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Ejector Type : Push-Push
  • Primary Product Color : Black

Configuration Features


  • Card Insertion Style : Normal Insertion
  • Number of Loaded Positions : 6
  • Number of Positions : 6

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 1050

Product Type Features


  • Card Stop : With
  • Compatible Card : 3FF SIM
  • Connector & Contact Terminates To : Printed Circuit Board
  • SIM Card Product Type : Push-Push

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1332009-2229333-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1332009-2229333-2
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1332009-2229333-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332009-2229333-2 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Reel - TR Number of Positions: 8 (6 + 2) Connector Type: Connector and Ejector Contact Finish: Gold-Palladium Height Above Board: 0.050" (1.28mm) Standard Package: 1,450 Mounting: Surface Mount, Right Angle Card Type: Micro SIM Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A120622CT,-2229333-2 -SI,A120622TR Base Product Number: 2229333 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332009-2229333-2
Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets
Packaging: Reel - TR
Number of Positions: 8 (6 + 2)
Connector Type: Connector and Ejector
Contact Finish: Gold-Palladium
Height Above Board: 0.050" (1.28mm)
Standard Package: 1,450
Mounting: Surface Mount, Right Angle
Card Type: Micro SIM
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A120622CT,-2229333-2-SI,A120622TR
Base Product Number: 2229333
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Memory Modules & Memory Cards - 2229333-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Modules & Memory Cards
2229333-2
Memory Modules & Memory Cards 2229333-2
PUSH-PUSH MICRO SIM CONNECTOR SMT-2 TYPE

PUSH-PUSH MICRO SIM CONNECTOR SMT-2 TYPE

Buy Now
PC Card Sockets - A120622TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A120622TR-ND
PC Card Sockets A120622TR-ND
8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold-Palladium

8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold-Palladium

Buy Now Datasheet
PC Card Sockets - A120622CT-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A120622CT-ND
PC Card Sockets A120622CT-ND
8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold-Palladium

8 (6 + 2) Position Card Connector Micro SIM Surface Mount, Right Angle Gold-Palladium

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2229333-2 1332009-2229333-2 2229333-2 A120622TR-ND
Product Name SIM Card Connectors Connectors, Interconnects - Memory Connectors - PC Card Sockets Memory Modules & Memory Cards PC Card Sockets
Connector Type PC Card Connector PC Card Connector PC Card Connector Connector and Ejector
Unlock Full Specs
to access all available technical data