MULTI-BEAM CE 2X6 P + 2X12 S VERTICAL
36 Position Female Connector Non Specified - Dual Edge Gold Black
MULTI-BEAM CE 2X6 P + 2X12 S VERTICAL
CARD EDGE CONN, DUAL SIDE, 12PWR+24SIG; Card Edge Connector Type:Dual Side; Card Thickness:1.4mm; No. of Contacts:12 (Power), 24 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2214913-4 | A125678-ND | 2214913-4 | 45AC8166 |
| Product Name | Connectors Board to Board, Card Edge | Edgeboard Connectors | Card Edge Connectors | Card Edge Conn, Dual Side, 12Pwr+24Sig; Card Edge Connector Type Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Card Edge Connector | Card Edge Connector |